3D PRINTING FILAMENT, CPE, 2.85MM, BLU; Diameter:2.85mm; Filament Colour:Blue; Filament Material:CPE (Copolyester); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 45AC2795 |
| Product Name | 3D Printing Filament, Cpe, 2.85Mm, Blu; Diameter Ultimaker |
| Type | Fiber / Filament |