Ultimaker Filament, Cpe Light Grey 750G; Diameter Ultimaker 1633

Description
FILAMENT, CPE - LIGHT GREY - 750G; Diameter:2.85mm; Filament Colour:Light Grey; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0188 Series RoHS Compliant: Yes
Description
FILAMENT, CPE - LIGHT GREY - 750G; Diameter:2.85mm; Filament Colour:Light Grey; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0188 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Cpe Light Grey 750G; Diameter Ultimaker - 64AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Cpe Light Grey 750G; Diameter Ultimaker
64AH9487
Filament, Cpe Light Grey 750G; Diameter Ultimaker 64AH9487
FILAMENT, CPE - LIGHT GREY - 750G; Diameter:2.85mm; Filament Colour:Light Grey; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0188 Series RoHS Compliant: Yes

FILAMENT, CPE - LIGHT GREY - 750G; Diameter:2.85mm; Filament Colour:Light Grey; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0188 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH9487
Product Name Filament, Cpe Light Grey 750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details