Ultimaker 3D Printer Filament, 2.85Mm, Cpe, Black; Diameter Ultimaker 1631

Description
3D PRINTER FILAMENT, 2.85MM, CPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 2.85MM, CPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Cpe, Black; Diameter Ultimaker - 45AC2790 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Cpe, Black; Diameter Ultimaker
45AC2790
3D Printer Filament, 2.85Mm, Cpe, Black; Diameter Ultimaker 45AC2790
3D PRINTER FILAMENT, 2.85MM, CPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, CPE, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 45AC2790
Product Name 3D Printer Filament, 2.85Mm, Cpe, Black; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details