3D PRINTING FILAMENT, ABS, 2.85MM, GRY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 45AC2789 |
| Product Name | 3D Printing Filament, Abs, 2.85Mm, Gry; Diameter Ultimaker |