Ultimaker Ultimaker Yellow Abs 3Mm Filament; Diameter Ultimaker 1629

Description
Ultimaker Yellow ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Yellow ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Yellow Abs 3Mm Filament; Diameter Ultimaker - 84Y8333 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Yellow Abs 3Mm Filament; Diameter Ultimaker
84Y8333
Ultimaker Yellow Abs 3Mm Filament; Diameter Ultimaker 84Y8333
Ultimaker Yellow ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker Yellow ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Yellow; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8333
Product Name Ultimaker Yellow Abs 3Mm Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details