Ultimaker Filament, Abs -Green 750G; Diameter Ultimaker 1627

Description
FILAMENT, ABS -GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes
Datasheet
Description
FILAMENT, ABS -GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filament, Abs -Green 750G; Diameter Ultimaker - 97AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Abs -Green 750G; Diameter Ultimaker
97AC8024
Filament, Abs -Green 750G; Diameter Ultimaker 97AC8024
FILAMENT, ABS -GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes

FILAMENT, ABS -GREEN - 750G; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8024
Product Name Filament, Abs -Green 750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details