Ultimaker 3D Printer Filament, 2.85Mm, Abs, Silver; Diameter Ultimaker 1625

Description
3D PRINTER FILAMENT, 2.85MM, ABS, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 2.85MM, ABS, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Abs, Silver; Diameter Ultimaker - 45AC2785 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Abs, Silver; Diameter Ultimaker
45AC2785
3D Printer Filament, 2.85Mm, Abs, Silver; Diameter Ultimaker 45AC2785
3D PRINTER FILAMENT, 2.85MM, ABS, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, ABS, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 45AC2785
Product Name 3D Printer Filament, 2.85Mm, Abs, Silver; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details