Ultimaker Ultimaker Blue Abs 3Mm Filament; Diameter Ultimaker 1624

Description
Ultimaker Blue ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Blue ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Blue Abs 3Mm Filament; Diameter Ultimaker - 84Y8329 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Blue Abs 3Mm Filament; Diameter Ultimaker
84Y8329
Ultimaker Blue Abs 3Mm Filament; Diameter Ultimaker 84Y8329
Ultimaker Blue ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker Blue ABS 3mm Filament; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site
Filament, Abs -Blue750G; Diameter Ultimaker - 97AC8022 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Abs -Blue750G; Diameter Ultimaker
97AC8022
Filament, Abs -Blue750G; Diameter Ultimaker 97AC8022
FILAMENT, ABS -BLUE- 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes

FILAMENT, ABS -BLUE- 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8329 97AC8022
Product Name Ultimaker Blue Abs 3Mm Filament; Diameter Ultimaker Filament, Abs -Blue750G; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details