Ultimaker 3D Printing Filament, Abs, 2.85Mm, Wht; Diameter Ultimaker 1622

Description
3D PRINTING FILAMENT, ABS, 2.85MM, WHT; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes
Description
3D PRINTING FILAMENT, ABS, 2.85MM, WHT; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 2.85Mm, Wht; Diameter Ultimaker - 45AC2782 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 2.85Mm, Wht; Diameter Ultimaker
45AC2782
3D Printing Filament, Abs, 2.85Mm, Wht; Diameter Ultimaker 45AC2782
3D PRINTING FILAMENT, ABS, 2.85MM, WHT; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 2.85MM, WHT; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 45AC2782
Product Name 3D Printing Filament, Abs, 2.85Mm, Wht; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details