Ultimaker Filament, Abs -Black 750G; Diameter Ultimaker 1621

Description
FILAMENT, ABS -BLACK - 750G; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes
Description
FILAMENT, ABS -BLACK - 750G; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Abs -Black 750G; Diameter Ultimaker - 97AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Abs -Black 750G; Diameter Ultimaker
97AC8019
Filament, Abs -Black 750G; Diameter Ultimaker 97AC8019
FILAMENT, ABS -BLACK - 750G; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes

FILAMENT, ABS -BLACK - 750G; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:225°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M2560 Serie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8019
Product Name Filament, Abs -Black 750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details