Ultimaker Ultimaker Pearl White Pla 2.85Mm Filament; Diameter Ultimaker 1620/9029

Description
Ultimaker Pearl White PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Translucent White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Pearl White PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Translucent White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Pearl White Pla 2.85Mm Filament; Diameter Ultimaker - 84Y8316 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Pearl White Pla 2.85Mm Filament; Diameter Ultimaker
84Y8316
Ultimaker Pearl White Pla 2.85Mm Filament; Diameter Ultimaker 84Y8316
Ultimaker Pearl White PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Translucent White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker Pearl White PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Translucent White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8316
Product Name Ultimaker Pearl White Pla 2.85Mm Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data