Ultimaker Ultimaker 3Mm Red Pla Filament; Diameter Ultimaker 1618

Description
Ultimaker 3mm Red PLA Filament; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:-; Melting Temperature:145°CRoH S Compliant: Yes
Description
Ultimaker 3mm Red PLA Filament; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:-; Melting Temperature:145°CRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker 3Mm Red Pla Filament; Diameter Ultimaker - 78Y7729 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker 3Mm Red Pla Filament; Diameter Ultimaker
78Y7729
Ultimaker 3Mm Red Pla Filament; Diameter Ultimaker 78Y7729
Ultimaker 3mm Red PLA Filament; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:-; Melting Temperature:145°CRoH S Compliant: Yes

Ultimaker 3mm Red PLA Filament; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:-; Melting Temperature:145°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 78Y7729
Product Name Ultimaker 3Mm Red Pla Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details