3D PRINTER FILAMNT, PLA, 2.85MM, MAGENTA; Diameter:2.85mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 97AC8015 |
| Product Name | 3D Printer Filamnt, Pla, 2.85Mm, Magenta; Diameter Ultimaker |