Ultimaker Magenta PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 84Y8314 |
| Product Name | Ultimaker Magenta Pla 2.85Mm Filament; Diameter Ultimaker |
| Type | Fiber / Filament |