Ultimaker Filament, Pla Blue 750G; Diameter Ultimaker 1616

Description
FILAMENT, PLA - BLUE - 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes
Description
FILAMENT, PLA - BLUE - 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Pla Blue 750G; Diameter Ultimaker - 99AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Pla Blue 750G; Diameter Ultimaker
99AC4834
Filament, Pla Blue 750G; Diameter Ultimaker 99AC4834
FILAMENT, PLA - BLUE - 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

FILAMENT, PLA - BLUE - 750G; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4834
Product Name Filament, Pla Blue 750G; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details