Ultimaker Filament, Pla White 750G; Diameter Ultimaker 1613

Description
FILAMENT, PLA - WHITE - 750G; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes
Description
FILAMENT, PLA - WHITE - 750G; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Pla White 750G; Diameter Ultimaker - 97AC8012 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Pla White 750G; Diameter Ultimaker
97AC8012
Filament, Pla White 750G; Diameter Ultimaker 97AC8012
FILAMENT, PLA - WHITE - 750G; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

FILAMENT, PLA - WHITE - 750G; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Series RoHS Compliant: Yes

Supplier's Site
Ultimaker 3Mm White Pla Filament; Diameter Ultimaker - 72Y2593 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker 3Mm White Pla Filament; Diameter Ultimaker
72Y2593
Ultimaker 3Mm White Pla Filament; Diameter Ultimaker 72Y2593
Ultimaker 3MM White PLA Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker 3MM White PLA Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8012 72Y2593
Product Name Filament, Pla White 750G; Diameter Ultimaker Ultimaker 3Mm White Pla Filament; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details