Ultimaker Filament, Pla Silver Metallic 750G; Diameter Ultimaker 1612

Description
FILAMENT, PLA - SILVER METALLIC - 750G; Diameter:2.85mm; Filament Colour:Silver Metallic; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Seri RoHS Compliant: Yes
Description
FILAMENT, PLA - SILVER METALLIC - 750G; Diameter:2.85mm; Filament Colour:Silver Metallic; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Seri RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Pla Silver Metallic 750G; Diameter Ultimaker - 38AJ2426 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Pla Silver Metallic 750G; Diameter Ultimaker
38AJ2426
Filament, Pla Silver Metallic 750G; Diameter Ultimaker 38AJ2426
FILAMENT, PLA - SILVER METALLIC - 750G; Diameter:2.85mm; Filament Colour:Silver Metallic; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Seri RoHS Compliant: Yes

FILAMENT, PLA - SILVER METALLIC - 750G; Diameter:2.85mm; Filament Colour:Silver Metallic; Filament Material:PLA (Polylactide); Melting Temperature:145°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0751 Seri RoHS Compliant: Yes

Supplier's Site
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Ultimaker - 61AC8936 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Ultimaker
61AC8936
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Ultimaker 61AC8936
3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 38AJ2426 61AC8936
Product Name Filament, Pla Silver Metallic 750G; Diameter Ultimaker 3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details