Ultimaker Ultimaker 3Mm Silver Pla Filament; Diameter Ultimaker 1612/9015

Description
Ultimaker 3MM Silver PLA Filament; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Ultimaker 3MM Silver PLA Filament; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker 3Mm Silver Pla Filament; Diameter Ultimaker - 31AC5332 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker 3Mm Silver Pla Filament; Diameter Ultimaker
31AC5332
Ultimaker 3Mm Silver Pla Filament; Diameter Ultimaker 31AC5332
Ultimaker 3MM Silver PLA Filament; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker 3MM Silver PLA Filament; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 31AC5332
Product Name Ultimaker 3Mm Silver Pla Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details