Ultimaker Ultimaker Green Pla 2.85Mm Filament; Diameter Ultimaker 1608/9013

Description
Ultimaker Green PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Green PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Green Pla 2.85Mm Filament; Diameter Ultimaker - 84Y8311 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Green Pla 2.85Mm Filament; Diameter Ultimaker
84Y8311
Ultimaker Green Pla 2.85Mm Filament; Diameter Ultimaker 84Y8311
Ultimaker Green PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker Green PLA 2.85mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8311
Product Name Ultimaker Green Pla 2.85Mm Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2479032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 441.0 lbs (200 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details