Ultimaker 3D Printer Filament, Tpu, 2.9Mm, Blue; Diameter Ultimaker 1334

Description
3D PRINTER FILAMENT, TPU, 2.9MM, BLUE; Diameter:2.9mm; Filament Colour:Blue; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, TPU, 2.9MM, BLUE; Diameter:2.9mm; Filament Colour:Blue; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Tpu, 2.9Mm, Blue; Diameter Ultimaker - 97AC8009 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Tpu, 2.9Mm, Blue; Diameter Ultimaker
97AC8009
3D Printer Filament, Tpu, 2.9Mm, Blue; Diameter Ultimaker 97AC8009
3D PRINTER FILAMENT, TPU, 2.9MM, BLUE; Diameter:2.9mm; Filament Colour:Blue; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, TPU, 2.9MM, BLUE; Diameter:2.9mm; Filament Colour:Blue; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8009
Product Name 3D Printer Filament, Tpu, 2.9Mm, Blue; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details