UL Standards & Engagement Pompes électriques pour essence et mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 % (E0 - E85) ULC 79A

Description
1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less. 1.3 Pumps covered by these requirements are intended for use with one or more of the following: a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814; b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable. 1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operate d shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B. 1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations: a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid; b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.
Request a Quote
Description
1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less. 1.3 Pumps covered by these requirements are intended for use with one or more of the following: a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814; b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable. 1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operate d shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B. 1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations: a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid; b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pompes électriques pour essence et mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 % (E0 - E85) - ULC 79A - UL Standards & Engagement
Evanston, IL, United States
Pompes électriques pour essence et mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 % (E0 - E85)
ULC 79A
Pompes électriques pour essence et mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 % (E0 - E85) ULC 79A
1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less. 1.3 Pumps covered by these requirements are intended for use with one or more of the following: a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814; b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable. 1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operate d shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B. 1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations: a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid; b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3.

1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications:

  1. a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F).
  2. b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F).
  3. c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less.

1.3 Pumps covered by these requirements are intended for use with one or more of the following:

  1. a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814;
  2. b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or
  3. c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable.

1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70.

1.5 These requirements do not cover:

  1. a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343.
  2. b) Pumps for engine-powered automotive equipment.
  3. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130.
  4. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities.
  5. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles.
  6. f) Pumps rated more than 600 volts.
  7. g) Pump assemblies also provided with a flammable liquid meter or electrically-operated shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A.
  8. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B.

1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve.

1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations:

  1. a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid;
  2. b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or
  3. c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.
Supplier's Site
Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) - ULC 79A - UL Standards & Engagement
Evanston, IL, United States
Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85)
ULC 79A
Power-Operated Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) ULC 79A
1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3. 1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F). c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less. 1.3 Pumps covered by these requirements are intended for use with one or more of the following: a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814; b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable. 1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles. f) Pumps rated more than 600 volts. g) Pump assemblies also provided with a flammable liquid meter or electrically-operate d shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B. 1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations: a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid; b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.

1.1 These requirements cover products described in 2 when used with one or more of the fuels described in 3.

1.2 These requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications:

  1. a) Self-contained dispensing devices and submerged pumps used in storage tanks that provide the fuel to remote control dispensing devices. They are intended for operation at discharge pressures of 50 pounds per square inch (psig) (345 kPa), or the marked maximum discharge pressure rating, when less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F).
  2. b) Dispensing systems to transfer the fuel from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of minus 29°C (minus 20°F) - 52°C (125°F).
  3. c) Vapor recovery applications for dispensing devices. They are intended to operate under a vacuum at the inlet and a maximum discharge pressure of 50 psig (345 kPa), or marked discharge pressure, whichever is less.

1.3 Pumps covered by these requirements are intended for use with one or more of the following:

  1. a) Gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814;
  2. b) Gasoline/ethanol blends with nominal ethanol concentrations up to 25 percent ethanol (E25), consisting of gasoline formulated in accordance with the Standard Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or
  3. c) Gasoline/ethanol blends with nominal ethanol concentrations above 25 percent formulated in accordance with the Standard Specifications in item (b), or formulated in accordance with the Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines, ASTM D5798, as applicable.

1.4 Requirements for the installation and use of these products are included in the Flammable and Combustible Liquids Code, ANSI/NFPA 30; the Motor Fuel Dispensing Facilities and Repair Garages Code, ANSI/NFPA 30A; and the National Electrical Code, ANSI/NFPA 70.

1.5 These requirements do not cover:

  1. a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343.
  2. b) Pumps for engine-powered automotive equipment.
  3. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel Pumps for Marine Use, UL 1130.
  4. d) Pumps for use in chemical, petrochemical, or petroleum processing plants; utility power plants; petroleum production facilities; pipeline pump stations; pipeline or marine terminals; or bulk plant distribution and related facilities.
  5. e) Pumps used in mobile applications, such as on tank trucks, portable tanks, or portable containers mounted on vehicles.
  6. f) Pumps rated more than 600 volts.
  7. g) Pump assemblies also provided with a flammable liquid meter or electrically-operated shutoff valve, which are evaluated in accordance with the Standard for Power-Operated Dispensing Devices for Gasoline and Gasoline/Ethanol Bends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 87A.
  8. h) Pumps intended for use with diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are evaluated in accordance with the Standard for Pumps for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 Percent (B20), Kerosene, and Fuel, Oil, UL 79B.

1.6 The pump assembly may be constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve.

1.7 Products intended to be rated for use with gasoline or gasoline/ethanol blends with nominal ethanol concentrations:

  1. a) Up to 25 percent (E0 - E25) shall be evaluated using the CE25a test fluid as the only applicable test fluid;
  2. b) Up to 40 percent (E0 - E40) shall be evaluated using both the CE25a and CE40a test fluid, or
  3. c) Up to 85 percent shall be evaluated using both the CE25a and the CE85a test fluids.
Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number ULC 79A
Product Name Pompes électriques pour essence et mélanges essence/éthanol avec des concentrations nominales d'éthanol allant jusqu'à 85 % (E0 - E85)
Unlock Full Specs
to access all available technical data

Similar Products