1.1 This Standard sets forth minimum requirements for emergency breakaway fittings, swivel connectors and pipe-connecting fittings of the threadless compression type. Connectors and fittings covered by these requirements are intended only for the following services.
1.2 A swivel connector is either a hose swivel or swivel joint. The swivel connector will allow radial movement and is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service.
NOTE: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
1.3 An emergency breakaway fitting is used between the outlet of the dispensing device and the hose nozzle valve or lever-operated fuel transfer valve (LP-Gas Service) and separates in the event that the coupling is subjected to an excessive pull force to safeguard against abnormally excessive pull force on the hose assembly and dispenser and to prevent loss of liquid. An emergency breakaway fitting is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service. The fittings are single-break fittings or reconnectable fittings.
1.4 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.5 For Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings to be used with gasoline/ethanol blends with nominal ethanol concentrations above 10 %, refer to the Standard for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 567A, for additional requirements.
1.6 For additional requirements for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for biodiesel fuel, diesel/biodiesel blends with nominal biodiesel concentrations up to 20 % (B20), refer to the Standard for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 % (B20), Kerosene, and Fuel Oil, UL 567B for additional requirements.
1.1 This Standard sets forth minimum requirements for emergency breakaway fittings, swivel connectors and pipe-connecting fittings of the threadless compression type. Connectors and fittings covered by these requirements are intended only for the following services.
1.2 A swivel connector is either a hose swivel or swivel joint. The swivel connector will allow radial movement and is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service.
NOTE: For the purposes of this standard the terms “LP-Gas” and “Propane” are interchangeable.
1.3 An emergency breakaway fitting is used between the outlet of the dispensing device and the hose nozzle valve or lever-operated fuel transfer valve (LP-Gas Service) and separates in the event that the coupling is subjected to an excessive pull force to safeguard against abnormally excessive pull force on the hose assembly and dispenser and to prevent loss of liquid. An emergency breakaway fitting is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service. The fittings are single-break fittings or reconnectable fittings.
1.4 Products covered by this Standard are intended to be installed and used in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.5 For Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings to be used with gasoline/ethanol blends with nominal ethanol concentrations above 10 %, refer to the Standard for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 567A, for additional requirements.
1.6 For additional requirements for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for biodiesel fuel, diesel/biodiesel blends with nominal biodiesel concentrations up to 20 % (B20), refer to the Standard for Emergency Breakaway Fittings, Swivel Connectors and Pipe-Connection Fittings for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal Biodiesel Concentrations up to 20 % (B20), Kerosene, and Fuel Oil, UL 567B for additional requirements.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 567 |
| Product Name | Raccords à rupture d'urgence, les raccords pivotants et les raccords de tuyau pour les produits pétroliers et le propane |