1.1 These requirements cover flexible metallic hose supplied with fittings on each end that facilitate connection without twisting the hose. They have a corrugated metal core or a nonmetallic inner core which are covered with a stainless steel braid. They have a nominal inside diameter of not more than 4 in (101 mm) intended for use in piping systems carrying compressed gases, such as anhydrous ammonia, and combustible fuel gases such as natural gas, liquefied petroleum gas, propane, and butane, at pressures not exceeding 500 psig (3.45 MPa) and temperatures not greater than 450 °F (232 °C) or lower than -40 °F (-40 °C).
1.2 Flexible metallic hose is intended for aboveground applications and for underground applications not involving contact with soil.
1.3 Flexible metallic hose is not considered a substitute for standard pipe or tubing and its use should be confined to applications where flexible connections cannot be avoided.
1.4 Flexible metallic hose is not intended to be subjected to excessive torsion, tension, compression, or bending stresses and shall be protected against physical damage and ignition sources.
1.5 This standard does not apply to hose connectors used in natural gas processing plants, refineries, petrochemical plants, marine terminals, or gas-transmission and distribution-piping systems.
1.6 These products have not been evaluated for use after fires, natural disasters such as earthquakes, or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary by qualified persons in accordance with industry recommended practices and/or the manufacturer's instructions.
1.8 Products covered by these requirements are intended to be installed and used in systems in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.9 This standard does not cover the following:
1.1 These requirements cover flexible metallic hose supplied with fittings on each end that facilitate connection without twisting the hose. They have a corrugated metal core or a nonmetallic inner core which are covered with a stainless steel braid. They have a nominal inside diameter of not more than 4 in (101 mm) intended for use in piping systems carrying compressed gases, such as anhydrous ammonia, and combustible fuel gases such as natural gas, liquefied petroleum gas, propane, and butane, at pressures not exceeding 500 psig (3.45 MPa) and temperatures not greater than 450 °F (232 °C) or lower than -40 °F (-40 °C).
1.2 Flexible metallic hose is intended for aboveground applications and for underground applications not involving contact with soil.
1.3 Flexible metallic hose is not considered a substitute for standard pipe or tubing and its use should be confined to applications where flexible connections cannot be avoided.
1.4 Flexible metallic hose is not intended to be subjected to excessive torsion, tension, compression, or bending stresses and shall be protected against physical damage and ignition sources.
1.5 This standard does not apply to hose connectors used in natural gas processing plants, refineries, petrochemical plants, marine terminals, or gas-transmission and distribution-piping systems.
1.6 These products have not been evaluated for use after fires, natural disasters such as earthquakes, or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary by qualified persons in accordance with industry recommended practices and/or the manufacturer's instructions.
1.8 Products covered by these requirements are intended to be installed and used in systems in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.9 This standard does not cover the following:
1.1 These requirements cover flexible metallic hose supplied with fittings on each end that facilitate connection without twisting the hose. They have a corrugated metal core or a nonmetallic inner core which are covered with a stainless steel braid. They have a nominal inside diameter of not more than 4 in (101 mm) intended for use in piping systems carrying compressed gases, such as anhydrous ammonia, and combustible fuel gases such as natural gas, liquefied petroleum gas, propane, and butane, at pressures not exceeding 500 psig (3.45 MPa) and temperatures not greater than 450 °F (232 °C) or lower than -40 °F (-40 °C).
1.2 Flexible metallic hose is intended for aboveground applications and for underground applications not involving contact with soil.
1.3 Flexible metallic hose is not considered a substitute for standard pipe or tubing and its use should be confined to applications where flexible connections cannot be avoided.
1.4 Flexible metallic hose is not intended to be subjected to excessive torsion, tension, compression, or bending stresses and shall be protected against physical damage and ignition sources.
1.5 This standard does not apply to hose connectors used in natural gas processing plants, refineries, petrochemical plants, marine terminals, or gas-transmission and distribution-piping systems.
1.6 These products have not been evaluated for use after fires, natural disasters such as earthquakes, or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary by qualified persons in accordance with industry recommended practices and/or the manufacturer's instructions.
1.8 Products covered by these requirements are intended to be installed and used in systems in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.9 This standard does not cover the following:
1.1 These requirements cover flexible metallic hose supplied with fittings on each end that facilitate connection without twisting the hose. They have a corrugated metal core or a nonmetallic inner core which are covered with a stainless steel braid. They have a nominal inside diameter of not more than 4 in (101 mm) intended for use in piping systems carrying compressed gases, such as anhydrous ammonia, and combustible fuel gases such as natural gas, liquefied petroleum gas, propane, and butane, at pressures not exceeding 500 psig (3.45 MPa) and temperatures not greater than 450 °F (232 °C) or lower than -40 °F (-40 °C).
1.2 Flexible metallic hose is intended for aboveground applications and for underground applications not involving contact with soil.
1.3 Flexible metallic hose is not considered a substitute for standard pipe or tubing and its use should be confined to applications where flexible connections cannot be avoided.
1.4 Flexible metallic hose is not intended to be subjected to excessive torsion, tension, compression, or bending stresses and shall be protected against physical damage and ignition sources.
1.5 This standard does not apply to hose connectors used in natural gas processing plants, refineries, petrochemical plants, marine terminals, or gas-transmission and distribution-piping systems.
1.6 These products have not been evaluated for use after fires, natural disasters such as earthquakes, or excessive physical damage beyond the expected assembly, installation and uses as identified in these requirements.
1.7 These products are intended to be periodically inspected and maintained for continued service, or taken out of service if necessary by qualified persons in accordance with industry recommended practices and/or the manufacturer's instructions.
1.8 Products covered by these requirements are intended to be installed and used in systems in accordance with the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ), such as, but not limited to:
1.9 This standard does not cover the following:
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 536 |
| Product Name | Standard for Inspection and Testing of Fire Alarm Systems |