1.1 These minimum requirements cover special purpose nonmetallic containers and tanks (vessels) for specific aboveground use applications for combustible or non-combustible liquids as indicated for each special purpose type. The requirements address the specific designs, features, limitations, use factors and other unique characteristics of each type. The types of different special purpose vessels covered by this Standard are:
Type
Liquids stored
U.S.A. Regulatory applications
Canada Regulatory applications
Liquid Chemical Containers and Tanks
Combustible and non-combustible [1(a)] Class II or III and non-combustible [16(a)]
NFPA 30-9.4 [1(a)]
NFC
Class II and IIIA containers [2(a)]
NFPA 30-9.4.1 (4), etc. [2(a)]
NFC
Class II and IIIA tanks [2(b)]
NFPA 30-9.4.1 (6), etc. [2(b)]
NFC
Class IIIB [2(c)]
-
NFC
non-combustible [2(c)]
-
NFC
Cooking Oil Tanks
Class IIIB oils and fats [1(b)]
NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)]
NFC
Lube Oil Tanks
Class IIIB motor oils [1(c)]
Vehicle Fluid Tanks
Non-combustible [1(d)]
1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published standards, such as:
1.3 All special purpose vessels are factory manufactured atmospheric types of primary, secondary or diked containment designs. The containment materials are formed from primarily thermoplastic or thermoset polymers with or without integrated metallic components.
1.4 In addition to requirements for the vessel's structural integrity, material compatibility, environmental exposures and fire resistance, requirements for optional accessories that may be installed in or on the tank, such as supports, pumps, heaters, gauges, filters, hoses, valves and controls are also provided in this Standard.
1.5 These tanks are intended for installation and use in accordance with applicable documents in the following list:
1.6 Any accessories or components not described in 4 that are shipped with, attached to, or added to the tanks are not included in the scope of this Standard. It is intended that the AHJ approve the use and/or installation of any such accessories or components independent of the conformance of a tank to these requirements.
1.7 These requirements do not cover resistance to hurricanes, tornadoes, earthquakes, floods, or other natural disasters; or large-scale fire and excessive damage resistance. In addition, assessment of any damage for continued use after such events, are not included in the scope of this Standard.
1.8 Any common fuel, oil and other liquid terms referenced in this Standard are intended to describe fluids which are commercially available, and which meet the requirements of a recognized industry specification, such as documents published by ASTM, SAE or SCE.
1.1 These minimum requirements cover special purpose nonmetallic containers and tanks (vessels) for specific aboveground use applications for combustible or non-combustible liquids as indicated for each special purpose type. The requirements address the specific designs, features, limitations, use factors and other unique characteristics of each type. The types of different special purpose vessels covered by this Standard are:
Type
Liquids stored
U.S.A. Regulatory applications
Canada Regulatory applications
Liquid Chemical Containers and Tanks
Combustible and non-combustible [1(a)] Class II or III and non-combustible [16(a)]
NFPA 30-9.4 [1(a)]
NFC
Class II and IIIA containers [2(a)]
NFPA 30-9.4.1 (4), etc. [2(a)]
NFC
Class II and IIIA tanks [2(b)]
NFPA 30-9.4.1 (6), etc. [2(b)]
NFC
Class IIIB [2(c)]
-
NFC
non-combustible [2(c)]
-
NFC
Cooking Oil Tanks
Class IIIB oils and fats [1(b)]
NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)]
NFC
Lube Oil Tanks
Class IIIB motor oils [1(c)]
Vehicle Fluid Tanks
Non-combustible [1(d)]
1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published standards, such as:
1.3 All special purpose vessels are factory manufactured atmospheric types of primary, secondary or diked containment designs. The containment materials are formed from primarily thermoplastic or thermoset polymers with or without integrated metallic components.
1.4 In addition to requirements for the vessel's structural integrity, material compatibility, environmental exposures and fire resistance, requirements for optional accessories that may be installed in or on the tank, such as supports, pumps, heaters, gauges, filters, hoses, valves and controls are also provided in this Standard.
1.5 These tanks are intended for installation and use in accordance with applicable documents in the following list:
1.6 Any accessories or components not described in 4 that are shipped with, attached to, or added to the tanks are not included in the scope of this Standard. It is intended that the AHJ approve the use and/or installation of any such accessories or components independent of the conformance of a tank to these requirements.
1.7 These requirements do not cover resistance to hurricanes, tornadoes, earthquakes, floods, or other natural disasters; or large-scale fire and excessive damage resistance. In addition, assessment of any damage for continued use after such events, are not included in the scope of this Standard.
1.8 Any common fuel, oil and other liquid terms referenced in this Standard are intended to describe fluids which are commercially available, and which meet the requirements of a recognized industry specification, such as documents published by ASTM, SAE or SCE.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 2152 |
| Product Name | Special Purpose Nonmetallic Containers and Tanks for Specific Combustible or Noncombustible Liquids |