1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety valves are typically installed on tanks built in accordance with ASME Pressure Vessel Code, Section VIII, Division 1, or the Boiler, pressure vessel, and pressure piping code, CSA B51, in nonrefrigerated systems in facilities covered by the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ) such as:
1.2 These requirements do not apply to relief valves for use on cylinders constructed in accordance with Department of Transportation (DOT) specifications or to safety valves for use on tanks constructed in accordance with Canadian Transport Commission (CTC) Specifications.
1.3 The suitability of an accessory in combination with a relief valve shall be judged under the applicable requirements of this standard and NFPA 59.
1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety valves are typically installed on tanks built in accordance with ASME Pressure Vessel Code, Section VIII, Division 1, or the Boiler, pressure vessel, and pressure piping code, CSA B51, in nonrefrigerated systems in facilities covered by the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ) such as:
1.2 These requirements do not apply to relief valves for use on cylinders constructed in accordance with Department of Transportation (DOT) specifications or to safety valves for use on tanks constructed in accordance with Canadian Transport Commission (CTC) Specifications.
1.3 The suitability of an accessory in combination with a relief valve shall be judged under the applicable requirements of this standard and NFPA 59.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 132 |
| Product Name | Méthode d'essai normalisée des serrures antipaniques des issues de secours et des portes coupe-feu |