1.1 These requirements cover Multioutlet Assemblies and factory assembled wiring kits for installation in Multioutlet Assemblies. Multioutlet Assemblies consist of a raceway, multiple outlet wiring devices that provide power for connection of utilization equipment. Multioutlet Assemblies are intended for use in dry locations, other than hazardous (classified) in accordance with the National Electrical Code®, NFPA 70®
. Multioutlet Assemblies are intended to be connected to branch circuits operating at potentials not exceeding 1000 volts between conductors, frequencies between 50 - 400 Hz and DC (Direct Current) circuits.
NFPA 70®, National Electrical Code and NEC® are registered trademarks of the National Fire Protection Association, Quincy, MA.
1.2 Multioutlet Assemblies are intended to be permanently wired.
1.3 General purpose cord and plug connected outlet assemblies are covered by the following standards:
1.4 Multioutlet Assemblies may be provided with:
1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control circuits, power limited circuits and communication circuit wiring for audio, video and data.
1.6 These requirements do not cover surface metal raceways or surface nonmetallic raceways. Surface raceways are evaluated to the following Standards:
1.7 This outline does not cover assemblies that only incorporate receptacles of the GFCI type. These assemblies are covered by the Standard for Ground-fault Circuit-Interrupters
1.8 This outline contains the following supplements:
1.1 These requirements cover Multioutlet Assemblies and factory assembled wiring kits for installation in Multioutlet Assemblies. Multioutlet Assemblies consist of a raceway, multiple outlet wiring devices that provide power for connection of utilization equipment. Multioutlet Assemblies are intended for use in dry locations, other than hazardous (classified) in accordance with the National Electrical Code®, NFPA 70®
. Multioutlet Assemblies are intended to be connected to branch circuits operating at potentials not exceeding 1000 volts between conductors, frequencies between 50 - 400 Hz and DC (Direct Current) circuits.
NFPA 70®, National Electrical Code and NEC® are registered trademarks of the National Fire Protection Association, Quincy, MA.
1.2 Multioutlet Assemblies are intended to be permanently wired.
1.3 General purpose cord and plug connected outlet assemblies are covered by the following standards:
1.4 Multioutlet Assemblies may be provided with:
1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control circuits, power limited circuits and communication circuit wiring for audio, video and data.
1.6 These requirements do not cover surface metal raceways or surface nonmetallic raceways. Surface raceways are evaluated to the following Standards:
1.7 This outline does not cover assemblies that only incorporate receptacles of the GFCI type. These assemblies are covered by the Standard for Ground-fault Circuit-Interrupters
1.8 This outline contains the following supplements:
1.1 These requirements cover Multioutlet Assemblies and factory assembled wiring kits for installation in Multioutlet Assemblies. Multioutlet Assemblies consist of a raceway, multiple outlet wiring devices that provide power for connection of utilization equipment. Multioutlet Assemblies are intended for use in dry locations, other than hazardous (classified) in accordance with the National Electrical Code®, NFPA 70®
. Multioutlet Assemblies are intended to be connected to branch circuits operating at potentials not exceeding 1000 volts between conductors, frequencies between 50 - 400 Hz and DC (Direct Current) circuits.
NFPA 70®, National Electrical Code and NEC® are registered trademarks of the National Fire Protection Association, Quincy, MA.
1.2 Multioutlet Assemblies are intended to be permanently wired.
1.3 General purpose cord and plug connected outlet assemblies are covered by the following standards:
1.4 Multioutlet Assemblies may be provided with:
1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control circuits, power limited circuits and communication circuit wiring for audio, video and data.
1.6 These requirements do not cover surface metal raceways or surface nonmetallic raceways. Surface raceways are evaluated to the following Standards:
1.7 This outline does not cover assemblies that only incorporate receptacles of the GFCI type. These assemblies are covered by the Standard for Ground-fault Circuit-Interrupters
1.8 This outline contains the following supplements:
1.1 These requirements cover Multioutlet Assemblies and factory assembled wiring kits for installation in Multioutlet Assemblies. Multioutlet Assemblies consist of a raceway, multiple outlet wiring devices that provide power for connection of utilization equipment. Multioutlet Assemblies are intended for use in dry locations, other than hazardous (classified) in accordance with the National Electrical Code®, NFPA 70®
. Multioutlet Assemblies are intended to be connected to branch circuits operating at potentials not exceeding 1000 volts between conductors, frequencies between 50 - 400 Hz and DC (Direct Current) circuits.
NFPA 70®, National Electrical Code and NEC® are registered trademarks of the National Fire Protection Association, Quincy, MA.
1.2 Multioutlet Assemblies are intended to be permanently wired.
1.3 General purpose cord and plug connected outlet assemblies are covered by the following standards:
1.4 Multioutlet Assemblies may be provided with:
1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control circuits, power limited circuits and communication circuit wiring for audio, video and data.
1.6 These requirements do not cover surface metal raceways or surface nonmetallic raceways. Surface raceways are evaluated to the following Standards:
1.7 This outline does not cover assemblies that only incorporate receptacles of the GFCI type. These assemblies are covered by the Standard for Ground-fault Circuit-Interrupters
1.8 This outline contains the following supplements:
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 111 |
| Product Name | Méthode d'essai normalisée de résistance au feu des filtres |