1.1 These requirements cover fittings to be used in tubing carrying:
1.2 The requirements for "Marine Use" cover fittings to be used with tubing carrying gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, or diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975.
1.3 This standard does not cover tube fittings for liquid or gaseous Biofuels or Ethanol fuels other than gasohol noted in 1 (c) and 2.
1.4 Requirements for the selection, installation, and use of the fittings covered by this Standard are included in the Standards of the National Fire Protection Association pertaining to storage and use of flammable and combustible fluids, such as:
1.5 Requirements for the selection, installation, and use of fittings for "Marine Use" as covered by this Standard are included in the Standard for Pleasure and Commercial Motor Craft, NFPA 302, and the appropriate publications of the American Boat and Yacht Council.
1.6 Deleted
1.1 These requirements cover fittings to be used in tubing carrying:
1.2 The requirements for "Marine Use" cover fittings to be used with tubing carrying gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, or diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975.
1.3 This standard does not cover tube fittings for liquid or gaseous Biofuels or Ethanol fuels other than gasohol noted in 1 (c) and 2.
1.4 Requirements for the selection, installation, and use of the fittings covered by this Standard are included in the Standards of the National Fire Protection Association pertaining to storage and use of flammable and combustible fluids, such as:
1.5 Requirements for the selection, installation, and use of fittings for "Marine Use" as covered by this Standard are included in the Standard for Pleasure and Commercial Motor Craft, NFPA 302, and the appropriate publications of the American Boat and Yacht Council.
1.6 Deleted
1.1 These requirements cover fittings to be used in tubing carrying:
1.2 The requirements for "Marine Use" cover fittings to be used with tubing carrying gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, or diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975.
1.3 This standard does not cover tube fittings for liquid or gaseous Biofuels or Ethanol fuels other than gasohol noted in 1 (c) and 2.
1.4 Requirements for the selection, installation, and use of the fittings covered by this Standard are included in the Standards of the National Fire Protection Association pertaining to storage and use of flammable and combustible fluids, such as:
1.5 Requirements for the selection, installation, and use of fittings for "Marine Use" as covered by this Standard are included in the Standard for Pleasure and Commercial Motor Craft, NFPA 302, and the appropriate publications of the American Boat and Yacht Council.
1.6 Deleted
1.1 These requirements cover fittings to be used in tubing carrying:
1.2 The requirements for "Marine Use" cover fittings to be used with tubing carrying gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, or diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975.
1.3 This standard does not cover tube fittings for liquid or gaseous Biofuels or Ethanol fuels other than gasohol noted in 1 (c) and 2.
1.4 Requirements for the selection, installation, and use of the fittings covered by this Standard are included in the Standards of the National Fire Protection Association pertaining to storage and use of flammable and combustible fluids, such as:
1.5 Requirements for the selection, installation, and use of fittings for "Marine Use" as covered by this Standard are included in the Standard for Pleasure and Commercial Motor Craft, NFPA 302, and the appropriate publications of the American Boat and Yacht Council.
1.6 Deleted
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ULC 109 |
| Product Name | Flame Tests of Flame Resistant Fabrics and Films |