1.1 These requirements cover an energy storage system (ESS) that is intended to receive and store energy in some form so that the ESS can provide electrical energy to loads or to the local/area electric power system (EPS) when needed. Electrochemical, chemical, mechanical, and thermal ESS are covered by this Standard. The ESS shall be constructed either as one unitary complete piece of equipment or as matched assemblies, that when connected, in accordance with the manufacturer’s installation instructions, form the ESS. An ESS consists of at least an energy storage function and energy storage protective function. If the ESS includes multiple parts that are housed in separate enclosures, it shall be considered as a multi-part ESS covered by this Standard. Individual parts (e.g. power conversion equipment, a battery, etc.) of an ESS are not considered an ESS on their own. This Standard evaluates the compatibility and safety of these various components and parts integrated into an ESS. The ESS can be an AC ESS or a DC ESS as defined in this Standard.
1.2 The systems covered by this Standard include those intended to be used in a standalone mode (e.g. islanded) including "self-supply" systems to provide electrical energy and those used in parallel with an electric power system or electric utility grid such as "grid-supply" systems, or applications that perform ancillary operational modes associated with power generation such as voltage support and regulation, frequency support and regulation, volt-var, capacity reserve, energy shifting or other utility grid support services.
1.3 Energy storage systems are intended for installation and use in accordance with the National Electrical Code, NFPA 70, the Canadian Electrical Code, Part I Safety Standard for Electrical Installations, CSA C22.1, the National Electrical Safety Code, IEEE C2, the International Fire Code, ICC IFC, the International Residential Code, ICC IRC, the National Fire Code of Canada, NRC NFC, the Fire Code, NFPA 1, and the Standard for the Installation of Stationary Energy Storage Systems, NFPA 855. Requirements for installation, with the exception of installation manuals and documents for installation provided with the system are outside the scope of this Standard.
1.4 This Standard covers energy storage systems for stationary indoor and outdoor installations. This Standard also covers mobile energy storage systems as defined by this Standard. This Standard includes requirements for energy storage systems used in residential and non-residential installations.
1.5 Systems using lead acid or Ni-cad batteries that fall within the scope of UL 1778/CSA C22.2 No. 107.3 and only serve an uninterruptible power system (UPS) application are outside the scope of this Standard.
NOTE: UL 1778/CSA C22.2 No. 107.3 is applicable to UPS that employ chemistries other than lead acid or Ni-cad, but the fire codes and the ESS installation standard do not exclude UPS applications from ESS criteria including compliance to this Standard for these other chemistries.
1.6 The maximum energy capacity of individual electrochemical ESS shall be determined by the following in (a) - (d). Where the results of testing are used, the results shall be determined in accordance with the Standard for Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems, UL 9540A:
NOTE 1: The Standard for the Installation of Stationary Energy Storage Systems, NFPA 855 defines outdoor remote locations as being located more than 30.5 m (100 ft) from exposures.
NOTE 2: Lead acid, Ni-Cad, Ni-MH, and Ni-Zn ESS have exceptions to the capacity energy limits including, in some cases, no limits based upon specific telecom and utility installations as outlined in NFPA 855.
1.1 These requirements cover an energy storage system (ESS) that is intended to receive and store energy in some form so that the ESS can provide electrical energy to loads or to the local/area electric power system (EPS) when needed. Electrochemical, chemical, mechanical, and thermal ESS are covered by this Standard. The ESS shall be constructed either as one unitary complete piece of equipment or as matched assemblies, that when connected, in accordance with the manufacturer’s installation instructions, form the ESS. An ESS consists of at least an energy storage function and energy storage protective function. If the ESS includes multiple parts that are housed in separate enclosures, it shall be considered as a multi-part ESS covered by this Standard. Individual parts (e.g. power conversion equipment, a battery, etc.) of an ESS are not considered an ESS on their own. This Standard evaluates the compatibility and safety of these various components and parts integrated into an ESS. The ESS can be an AC ESS or a DC ESS as defined in this Standard.
1.2 The systems covered by this Standard include those intended to be used in a standalone mode (e.g. islanded) including "self-supply" systems to provide electrical energy and those used in parallel with an electric power system or electric utility grid such as "grid-supply" systems, or applications that perform ancillary operational modes associated with power generation such as voltage support and regulation, frequency support and regulation, volt-var, capacity reserve, energy shifting or other utility grid support services.
1.3 Energy storage systems are intended for installation and use in accordance with the National Electrical Code, NFPA 70, the Canadian Electrical Code, Part I Safety Standard for Electrical Installations, CSA C22.1, the National Electrical Safety Code, IEEE C2, the International Fire Code, ICC IFC, the International Residential Code, ICC IRC, the National Fire Code of Canada, NRC NFC, the Fire Code, NFPA 1, and the Standard for the Installation of Stationary Energy Storage Systems, NFPA 855. Requirements for installation, with the exception of installation manuals and documents for installation provided with the system are outside the scope of this Standard.
1.4 This Standard covers energy storage systems for stationary indoor and outdoor installations. This Standard also covers mobile energy storage systems as defined by this Standard. This Standard includes requirements for energy storage systems used in residential and non-residential installations.
1.5 Systems using lead acid or Ni-cad batteries that fall within the scope of UL 1778/CSA C22.2 No. 107.3 and only serve an uninterruptible power system (UPS) application are outside the scope of this Standard.
NOTE: UL 1778/CSA C22.2 No. 107.3 is applicable to UPS that employ chemistries other than lead acid or Ni-cad, but the fire codes and the ESS installation standard do not exclude UPS applications from ESS criteria including compliance to this Standard for these other chemistries.
1.6 The maximum energy capacity of individual electrochemical ESS shall be determined by the following in (a) - (d). Where the results of testing are used, the results shall be determined in accordance with the Standard for Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems, UL 9540A:
NOTE 1: The Standard for the Installation of Stationary Energy Storage Systems, NFPA 855 defines outdoor remote locations as being located more than 30.5 m (100 ft) from exposures.
NOTE 2: Lead acid, Ni-Cad, Ni-MH, and Ni-Zn ESS have exceptions to the capacity energy limits including, in some cases, no limits based upon specific telecom and utility installations as outlined in NFPA 855.
1.1 These requirements cover an energy storage system (ESS) that is intended to receive and store energy in some form so that the ESS can provide electrical energy to loads or to the local/area electric power system (EPS) when needed. Electrochemical, chemical, mechanical, and thermal ESS are covered by this Standard. The ESS shall be constructed either as one unitary complete piece of equipment or as matched assemblies, that when connected, in accordance with the manufacturer’s installation instructions, form the ESS. An ESS consists of at least an energy storage function and energy storage protective function. If the ESS includes multiple parts that are housed in separate enclosures, it shall be considered as a multi-part ESS covered by this Standard. Individual parts (e.g. power conversion equipment, a battery, etc.) of an ESS are not considered an ESS on their own. This Standard evaluates the compatibility and safety of these various components and parts integrated into an ESS. The ESS can be an AC ESS or a DC ESS as defined in this Standard.
1.2 The systems covered by this Standard include those intended to be used in a standalone mode (e.g. islanded) including "self-supply" systems to provide electrical energy and those used in parallel with an electric power system or electric utility grid such as "grid-supply" systems, or applications that perform ancillary operational modes associated with power generation such as voltage support and regulation, frequency support and regulation, volt-var, capacity reserve, energy shifting or other utility grid support services.
1.3 Energy storage systems are intended for installation and use in accordance with the National Electrical Code, NFPA 70, the Canadian Electrical Code, Part I Safety Standard for Electrical Installations, CSA C22.1, the National Electrical Safety Code, IEEE C2, the International Fire Code, ICC IFC, the International Residential Code, ICC IRC, the National Fire Code of Canada, NRC NFC, the Fire Code, NFPA 1, and the Standard for the Installation of Stationary Energy Storage Systems, NFPA 855. Requirements for installation, with the exception of installation manuals and documents for installation provided with the system are outside the scope of this Standard.
1.4 This Standard covers energy storage systems for stationary indoor and outdoor installations. This Standard also covers mobile energy storage systems as defined by this Standard. This Standard includes requirements for energy storage systems used in residential and non-residential installations.
1.5 Systems using lead acid or Ni-cad batteries that fall within the scope of UL 1778/CSA C22.2 No. 107.3 and only serve an uninterruptible power system (UPS) application are outside the scope of this Standard.
NOTE: UL 1778/CSA C22.2 No. 107.3 is applicable to UPS that employ chemistries other than lead acid or Ni-cad, but the fire codes and the ESS installation standard do not exclude UPS applications from ESS criteria including compliance to this Standard for these other chemistries.
1.6 The maximum energy capacity of individual electrochemical ESS shall be determined by the following in (a) - (d). Where the results of testing are used, the results shall be determined in accordance with the Standard for Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems, UL 9540A:
NOTE 1: The Standard for the Installation of Stationary Energy Storage Systems, NFPA 855 defines outdoor remote locations as being located more than 30.5 m (100 ft) from exposures.
NOTE 2: Lead acid, Ni-Cad, Ni-MH, and Ni-Zn ESS have exceptions to the capacity energy limits including, in some cases, no limits based upon specific telecom and utility installations as outlined in NFPA 855.
1.1 These requirements cover an energy storage system (ESS) that is intended to receive and store energy in some form so that the ESS can provide electrical energy to loads or to the local/area electric power system (EPS) when needed. Electrochemical, chemical, mechanical, and thermal ESS are covered by this Standard. The ESS shall be constructed either as one unitary complete piece of equipment or as matched assemblies, that when connected, in accordance with the manufacturer’s installation instructions, form the ESS. An ESS consists of at least an energy storage function and energy storage protective function. If the ESS includes multiple parts that are housed in separate enclosures, it shall be considered as a multi-part ESS covered by this Standard. Individual parts (e.g. power conversion equipment, a battery, etc.) of an ESS are not considered an ESS on their own. This Standard evaluates the compatibility and safety of these various components and parts integrated into an ESS. The ESS can be an AC ESS or a DC ESS as defined in this Standard.
1.2 The systems covered by this Standard include those intended to be used in a standalone mode (e.g. islanded) including "self-supply" systems to provide electrical energy and those used in parallel with an electric power system or electric utility grid such as "grid-supply" systems, or applications that perform ancillary operational modes associated with power generation such as voltage support and regulation, frequency support and regulation, volt-var, capacity reserve, energy shifting or other utility grid support services.
1.3 Energy storage systems are intended for installation and use in accordance with the National Electrical Code, NFPA 70, the Canadian Electrical Code, Part I Safety Standard for Electrical Installations, CSA C22.1, the National Electrical Safety Code, IEEE C2, the International Fire Code, ICC IFC, the International Residential Code, ICC IRC, the National Fire Code of Canada, NRC NFC, the Fire Code, NFPA 1, and the Standard for the Installation of Stationary Energy Storage Systems, NFPA 855. Requirements for installation, with the exception of installation manuals and documents for installation provided with the system are outside the scope of this Standard.
1.4 This Standard covers energy storage systems for stationary indoor and outdoor installations. This Standard also covers mobile energy storage systems as defined by this Standard. This Standard includes requirements for energy storage systems used in residential and non-residential installations.
1.5 Systems using lead acid or Ni-cad batteries that fall within the scope of UL 1778/CSA C22.2 No. 107.3 and only serve an uninterruptible power system (UPS) application are outside the scope of this Standard.
NOTE: UL 1778/CSA C22.2 No. 107.3 is applicable to UPS that employ chemistries other than lead acid or Ni-cad, but the fire codes and the ESS installation standard do not exclude UPS applications from ESS criteria including compliance to this Standard for these other chemistries.
1.6 The maximum energy capacity of individual electrochemical ESS shall be determined by the following in (a) - (d). Where the results of testing are used, the results shall be determined in accordance with the Standard for Test Method for Evaluating Thermal Runaway Fire Propagation in Battery Energy Storage Systems, UL 9540A:
NOTE 1: The Standard for the Installation of Stationary Energy Storage Systems, NFPA 855 defines outdoor remote locations as being located more than 30.5 m (100 ft) from exposures.
NOTE 2: Lead acid, Ni-Cad, Ni-MH, and Ni-Zn ESS have exceptions to the capacity energy limits including, in some cases, no limits based upon specific telecom and utility installations as outlined in NFPA 855.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 9540 |
| Product Name | Energy Storage Systems and Equipment |