UL Standards & Engagement Emergency Lighting and Power Equipment UL 924

Description
1.1 This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to automatically supply illumination or power or both to critical areas and equipment in the event of failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC. 1.2 Examples of equipment described in 1 include: Exit Signs Emergency Luminaires Unit Equipment Central Station Battery Banks Inverters Automatic Battery Charging and Control Equipment Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals) 1.3 This Standard also applies to auxiliary lighting and power equipment for use in unclassified locations. Auxiliary equipment has not been investigated to determine compliance with the performance requirements of Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, or the International Building Code. Such equipment includes luminaires with an integral battery backup power supply, illuminated directional signs, battery assemblies, and related devices. 1.4 This Standard does not include requirements for equipment covered by other Standards, such as:The basic requirements for protection against risk of fire, electric shock, and injury for some equipment within the scope of this standard are addressed in other standards. The primary role of UL 924 in these cases is to validate compliance with emergency system functionality and performance expectations. The investigation of such equipment for UL 924 compliance shall, to the extent practical, adhere to 1 and 2 (typically applied to Components). Examples of equipment and their respective safety standards that exhibit this relationship include, but are not limited to, the following: Luminaires, UL 1598 Low Voltage Lighting Systems, UL 2108 Electric Signs, UL 48 Uninterruptible Power Systems, UL 1778 Energy Storage Systems and Equipment, UL 9540 Luminous Egress Path Marking Systems, UL 1994 Transfer Switch EquipmentBranch Circuit Emergency Lighting Transfer Switches, UL 1008 Electric Signs, UL 48 (PoE) Power Source Equipment, UL 60950-1 or UL 62368-1 1.5 Emergency lighting and power equipment intended for installation in Classified (hazardous) Locations, as defined in NFPA 70, shall comply with additional or alternative requirement outside the scope of this standard.
Request a Quote
Description
1.1 This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to automatically supply illumination or power or both to critical areas and equipment in the event of failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC. 1.2 Examples of equipment described in 1 include: Exit Signs Emergency Luminaires Unit Equipment Central Station Battery Banks Inverters Automatic Battery Charging and Control Equipment Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals) 1.3 This Standard also applies to auxiliary lighting and power equipment for use in unclassified locations. Auxiliary equipment has not been investigated to determine compliance with the performance requirements of Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, or the International Building Code. Such equipment includes luminaires with an integral battery backup power supply, illuminated directional signs, battery assemblies, and related devices. 1.4 This Standard does not include requirements for equipment covered by other Standards, such as:The basic requirements for protection against risk of fire, electric shock, and injury for some equipment within the scope of this standard are addressed in other standards. The primary role of UL 924 in these cases is to validate compliance with emergency system functionality and performance expectations. The investigation of such equipment for UL 924 compliance shall, to the extent practical, adhere to 1 and 2 (typically applied to Components). Examples of equipment and their respective safety standards that exhibit this relationship include, but are not limited to, the following: Luminaires, UL 1598 Low Voltage Lighting Systems, UL 2108 Electric Signs, UL 48 Uninterruptible Power Systems, UL 1778 Energy Storage Systems and Equipment, UL 9540 Luminous Egress Path Marking Systems, UL 1994 Transfer Switch EquipmentBranch Circuit Emergency Lighting Transfer Switches, UL 1008 Electric Signs, UL 48 (PoE) Power Source Equipment, UL 60950-1 or UL 62368-1 1.5 Emergency lighting and power equipment intended for installation in Classified (hazardous) Locations, as defined in NFPA 70, shall comply with additional or alternative requirement outside the scope of this standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Emergency Lighting and Power Equipment - UL 924 - UL Standards & Engagement
Evanston, IL, United States
Emergency Lighting and Power Equipment
UL 924
Emergency Lighting and Power Equipment UL 924
1.1 This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to automatically supply illumination or power or both to critical areas and equipment in the event of failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC. 1.2 Examples of equipment described in 1 include: Exit Signs Emergency Luminaires Unit Equipment Central Station Battery Banks Inverters Automatic Battery Charging and Control Equipment Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals) 1.3 This Standard also applies to auxiliary lighting and power equipment for use in unclassified locations. Auxiliary equipment has not been investigated to determine compliance with the performance requirements of Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, or the International Building Code. Such equipment includes luminaires with an integral battery backup power supply, illuminated directional signs, battery assemblies, and related devices. 1.4 This Standard does not include requirements for equipment covered by other Standards, such as:The basic requirements for protection against risk of fire, electric shock, and injury for some equipment within the scope of this standard are addressed in other standards. The primary role of UL 924 in these cases is to validate compliance with emergency system functionality and performance expectations. The investigation of such equipment for UL 924 compliance shall, to the extent practical, adhere to 1 and 2 (typically applied to Components). Examples of equipment and their respective safety standards that exhibit this relationship include, but are not limited to, the following: Luminaires, UL 1598 Low Voltage Lighting Systems, UL 2108 Electric Signs, UL 48 Uninterruptible Power Systems, UL 1778 Energy Storage Systems and Equipment, UL 9540 Luminous Egress Path Marking Systems, UL 1994 Transfer Switch EquipmentBranch Circuit Emergency Lighting Transfer Switches, UL 1008 Electric Signs, UL 48 (PoE) Power Source Equipment, UL 60950-1 or UL 62368-1 1.5 Emergency lighting and power equipment intended for installation in Classified (hazardous) Locations, as defined in NFPA 70, shall comply with additional or alternative requirement outside the scope of this standard.

1.1 This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to automatically supply illumination or power or both to critical areas and equipment in the event of failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC.

1.2 Examples of equipment described in 1 include:

  1. Exit Signs
  2. Emergency Luminaires
  3. Unit Equipment
  4. Central Station Battery Banks
  5. Inverters
  6. Automatic Battery Charging and Control Equipment
  7. Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals)

1.3 This Standard also applies to auxiliary lighting and power equipment for use in unclassified locations. Auxiliary equipment has not been investigated to determine compliance with the performance requirements of Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, or the International Building Code. Such equipment includes luminaires with an integral battery backup power supply, illuminated directional signs, battery assemblies, and related devices.

1.4 This Standard does not include requirements for equipment covered by other Standards, such as:The basic requirements for protection against risk of fire, electric shock, and injury for some equipment within the scope of this standard are addressed in other standards. The primary role of UL 924 in these cases is to validate compliance with emergency system functionality and performance expectations. The investigation of such equipment for UL 924 compliance shall, to the extent practical, adhere to 1 and 2 (typically applied to Components). Examples of equipment and their respective safety standards that exhibit this relationship include, but are not limited to, the following:

  1. Luminaires, UL 1598
  2. Low Voltage Lighting Systems, UL 2108
  3. Electric Signs, UL 48
  4. Uninterruptible Power Systems, UL 1778
  5. Energy Storage Systems and Equipment, UL 9540
  6. Luminous Egress Path Marking Systems, UL 1994
  7. Transfer Switch EquipmentBranch Circuit Emergency Lighting Transfer Switches, UL 1008
  8. Electric Signs, UL 48
  9. (PoE) Power Source Equipment, UL 60950-1 or UL 62368-1

1.5 Emergency lighting and power equipment intended for installation in Classified (hazardous) Locations, as defined in NFPA 70, shall comply with additional or alternative requirement outside the scope of this standard.

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 924
Product Name Emergency Lighting and Power Equipment
Unlock Full Specs
to access all available technical data

Similar Products