Holders, Bases, and Connectors for Solid-State (LED) Light Engines and Arrays
UL 8754
1.1 This standard specifies the requirements applicable to holders, bases and connectors intended for solid-state (LED) light engines and arrays for installation in lighting equipment, provided that they employ a configuration not typically found on incandescent or fluorescent light sources.
1.2 This standard does not cover lampholders with screw, bayonet or pin-type bases intended to be compatible with incandescent or fluorescent lamps. Such lampholders are covered under CSA C22.2 No. 43 / UL 496.
1.3 This standard does not cover wire connectors. Such connectors are covered under CAN/CSA-C22.2 No. 65 / UL 486A-486B or CSA C22.2 No. 2459 / UL 2459.
Holders, Bases, and Connectors for Solid-State (LED) Light Engines and Arrays
UL 8754
1.1 This standard specifies the requirements applicable to holders, bases and connectors intended for solid-state (LED) light engines and arrays for installation in lighting equipment, provided that they employ a configuration not typically found on incandescent or fluorescent light sources.
1.2 This standard does not cover lampholders with screw, bayonet or pin-type bases intended to be compatible with incandescent or fluorescent lamps. Such lampholders are covered under CSA C22.2 No. 43 / UL 496.
1.3 This standard does not cover wire connectors. Such connectors are covered under CAN/CSA-C22.2 No. 65 / UL 486A-486B or CSA C22.2 No. 2459 / UL 2459.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 8754 |
| Product Name | Douilles, socles et connecteurs des systèmes avec module et convertisseur et des barrettes pour semiconducteurs (DEL) |