1.1 These requirements cover electric dry-bath heating equipment and other equipment rated 600 volts or less that is intended to produce a dry-heat environment to be installed in accordance with the National Electrical Code, ANSI/NFPA 70. The relative humidity in the heated environment is in the region of 10 - 25 percent and the purpose of the heated environment (for air temperatures, see Sections 25 and 26) is to promote perspiration in a short time by means of a relatively warm and dry atmosphere. The completed equipment is to be provided with an automatic temperature-regulati
1.2 These requirements do not cover steam-bath heaters, or cable-type radiant-heating equipment, nor any other electric heating equipment or appliances that are covered in separate, individual requirements.
1.3 Throughout these requirements, the term "heater" is used broadly to refer to any heater unit, including its associated control assembly.
1.4 A heater shall employ materials and components throughout that are intended for the particular use and shall be made and finished with the degree of uniformity and grade of workmanship practicable in a well-equipped factory.
1.5 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.
1.1 These requirements cover electric dry-bath heating equipment and other equipment rated 600 volts or less that is intended to produce a dry-heat environment to be installed in accordance with the National Electrical Code, ANSI/NFPA 70. The relative humidity in the heated environment is in the region of 10 - 25 percent and the purpose of the heated environment (for air temperatures, see Sections 25 and 26) is to promote perspiration in a short time by means of a relatively warm and dry atmosphere. The completed equipment is to be provided with an automatic temperature-regulati
1.2 These requirements do not cover steam-bath heaters, or cable-type radiant-heating equipment, nor any other electric heating equipment or appliances that are covered in separate, individual requirements.
1.3 Throughout these requirements, the term "heater" is used broadly to refer to any heater unit, including its associated control assembly.
1.4 A heater shall employ materials and components throughout that are intended for the particular use and shall be made and finished with the degree of uniformity and grade of workmanship practicable in a well-equipped factory.
1.5 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 875 |
| Product Name | Electric Dry-Bath Heaters |