This
standard
part of ISO/IEC 80079
specifies the basic method and requirements for design, construction, testing and marking of non-electrical Ex equipment, Ex Components, protective systems, devices and assemblies of these products that have their own potential ignition sources and are intended for use in explosive atmospheres.
Hand tools and manually operated equipment without energy storage are excluded from the scope of this standard. This standard does not address the safety of
static
fixed
autonomous process equipment when it is not part of equipment referred to in this standard.
NOTE 1
Static
Fixed
autonomous process equipment includes items such as tanks, vessels, fixed pipework and hand operated valves which do not have their own source of energy that could create a potential ignition source during operation.
This standard does not specify requirements for safety, other than those directly related to the risk of ignition which may then lead to an explosion. The standard atmospheric conditions (relating to the explosion characteristics of the atmosphere) under which it may be assumed that equipment can be operated are:
• temperature -20 °C to +60 °C;
• pressure 80 kPa (0,8 bar) to 110 kPa (1,1 bar); and
• air with normal oxygen content, typically 21 % v/v.
Such atmospheres can also exist inside the equipment. In addition, the external atmosphere can be drawn inside the equipment by natural breathing produced as a result of fluctuations in the equipment's internal operating pressure, and/or temperature.
NOTE 2 Although the standard atmospheric conditions above give a temperature range for the atmosphere of
-20 °C
to +60 °C, the normal ambient temperature range for the equipment is -20 °C to +40 °C, unless otherwise specified and marked. It is considered that -20 °C to +40 °C is appropriate for most equipment and that to manufacture all equipment to be suitable for a standard atmosphere upper ambient temperature of +60 °C would place unnecessary design constraints.
NOTE 3 The requirements of this standard can also be helpful for the design, construction, testing and marking of equipment intended for use in atmospheres outside the validity range stated above. In this case however, the ignition hazard assessment, ignition protection provided, additional testing (if necessary), manufacturer's technical documentation and instructions to the user, clearly demonstrate and indicate the equipment's suitability for the conditions it may encounter. It is also recognized that changes in temperature and pressure can have a significant influence on characteristics of the explosive atmosphere, such as ignitability.
This
standard
part of ISO/IEC 80079
specifies the requirements for the design and construction of equipment, intended for explosive atmospheres in conformity with all Equipment Protection Levels (EPLs) of Group I, II and III.
NOTE 4 It is not unusual for equipment designed and constructed in accordance with this standard for a particular EPL to be used in areas requiring an EPL with a higher level of safety by including the application of additional measures. Such measures include for example inerting, suppression, venting or containment or for example by dilution, drainage, monitoring and shut-down. Such measures are outside the scope of this standard.
This standard supplements and modifies the general requirements of
IEC
UL
60079-0, as shown in . Where a requirement of this standard conflicts with a requirement of
IEC
UL
60079-0, as far as applicable for non-electrical equipment, the requirement of this standard takes precedence.
This standard is supplemented or modified by the following standards concerning specific types of protection:
-
ISO
UL
80079-37, Explosive atmospheres - Part 37: Non-electrical equipment for explosive atmospheres - Non-electrical type of protection constructional safety "c", control of ignition source "b", liquid immersion "k"
-
IEC
UL
60079-1, Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures "d"
-
IEC
UL
60079-2, Explosive atmospheres - Part 2: Equipment protection by pressurized enclosures "p"
-
IEC
UL
60079-31, Explosive atmospheres - Part 31: Equipment dust ignition protection by enclosure "t"
The nature and ignition sources of non-electrical equipment shall be considered when applying types of protection "d", "p", or "t" on non-electrical equipment (see Annex G).
DR Where references are made to IEC and ISO standards, the reference requirements found in these standards shall apply as modified by any applicable US National Differences for that standard (see Clause 2).
Clause of
IEC
UL
60079-0
IEC
UL
60079-0 application to
Ed 6.0 (2011) (Inf.)
Clause / Sub-Clause Title (Normative)
ISO
UL
80079-36
ISO
UL
80079-37
"c"
"b"
"k"
4
Equipment grouping
Modified (see Clause 4)
(*)
(*)
(*)
4.1
Group I
Applies
(*)
(*)
(*)
4.2
Group II
Applies
(*)
(*)
(*)
4.3
Group III
Modified (see 4)
(*)
(*)
(*)
4.4
Equipment for a particular explosive atmosphere
Applies
(*)
(*)
(*)
5
Temperatures
Modified (see 2 and )
(*)
(*)
(*)
5.1
Environmental influences
Applies
(*)
(*)
(*)
5.1.1
Ambient temperature
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
5.1.2
External source of heating or cooling
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
5.2
Service temperature
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
5.3.1
Determination of maximum surface temperature
Modified (see 3) non-electrical
(*)
(*)
(*)
5.3.2.1
Group I electrical equipment
Modified (see 4) non-electrical
(*)
(*)
(*)
5.3.2.2
Group II electrical equipment
Modified (see 5) non-electrical
(*)
(*)
(*)
5.3.2.3
Group III electrical equipment
Modified (see 7) non-electrical
(*)
(*)
(*)
5.3.3
Small component temperature for Group I and Group II electrical equipment
Modified (see 6) non-electrical
(*)
(*)
(*)
6.
Requirements for all electrical equipment
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
6.1
General
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
6.2
Mechanical strength of equipment
Applies
(*)
(*)
(*)
6.3
Opening times
Modified (see 3)
(*)
(*)
(*)
6.4
Circulating currents in enclosures (e.g. of large electrical machines)
Applies
(*)
(*)
(*)
6.5
Gasket retention
Applies
(*)
(*)
(*)
6.6
Electromagnetic and ultrasonic energy radiating equipment
Excluded
-
-
-
7
Non-metallic enclosures and non-metallic parts of enclosures
Applies
(*)
(*)
(*)
7.1
General
Applies
(*)
(*)
(*)
7.1.1
Applicability
Applies
(*)
(*)
(*)
7.1.2
Specification of materials
Applies
(*)
(*)
(*)
7.2
Thermal endurance
Applies
(*)
(*)
(*)
7.3
Resistance to light
Applies
(*)
(*)
(*)
7.4
Electrostatic charges on external non-metallic materials
Modified (see 4, 5 and 6)
(*)
(*)
(*)
7.5
Accessible metal parts
Applies
(*)
(*)
(*)
8
Metallic enclosures and metallic parts of enclosures
Modified (see 1 Footnote 1) and ref. to ISO 6507-1
(*)
(*)
(*)
8.1
Material composition
Modified (see 1 Footnote 1) and ref. to ISO 6507-1
(*)
(*)
(*)
8.2
Group I
Modified (see 1 Footnote 1) and ref. to ISO 6507-1
(*)
(*)
(*)
8.3
Group II
Modified (see 1 Footnote 1) and ref. to ISO 6507-1
(*)
(*)
(*)
8.4
Group III
Modified (see 1 Footnote 1) and ref. to ISO 6507-1
(*)
(*)
(*)
9
Fasteners
Excluded
-
-
-
10
Interlocking devices
Excluded
-
-
-
11
Bushings
Excluded
-
-
-
12
Materials used for cementing
Applies (see 6)
(*)
(*)
(*)
13
Ex Components
Applies
(*)
(*)
(*)
14
Connection facilities and termination compartments
Excluded
-
-
-
15
Connection facilities for earthing or bonding conductors
Excluded
-
-
-
16
Entries into enclosures
Excluded
-
-
-
17
Supplementary requirements for rotating machines
Excluded
-
-
-
18
Supplementary requirements for switchgear
Excluded
-
-
-
19
Supplementary requirements for fuses
Excluded
-
-
-
20
Supplementary requirements for plugs, socket outlets and connectors
Excluded
-
-
-
21
Supplementary requirements for luminaires
Excluded
-
-
-
22
Supplementary requirements for caplights and handlights
Excluded
-
-
-
23
Equipment incorporating cells and batteries
Excluded
-
-
-
24
Documentation
Modified (see 9)
(*)
(*)
(*)
25
Compliance of prototype or sample with documents
Applies
(*)
(*)
(*)
26
Type Tests
Modified (see 8)
(*)
(*)
(*)
26.1
General
Applies
(*)
(*)
(*)
26.2
Test configuration
Applies
to be read as non-electrical equipment
(*)
(*)
(*)
26.3
Tests in explosive test mixtures
Applies
(*)
(*)
(*)
26.4.1
Order of tests
Excluded
-
-
-
26.4.2
Resistance to impact
Applies (see 1)
(*)
(*)
(*)
26.4.3
Drop test
Applies (see 2)
(*)
(*)
(*)
26.4.4
Acceptance criteria
Applies (see 3
(*)
(*)
(*)
26.4.5
Degree of protection (IP) by enclosure
Applies
(*)
(*)
(*)
26.5.1.1
General
Applies
(*)
(*)
(*)
26.5.1.2
Service temperature
Applies
(*)
(*)
(*)
26.5.1.3
Maximum surface temperature
Modified (see 2)
(*)
(*)
(*)
26.5.2
Thermal shock test
Applies
(*)
(*)
(*)
26.5.3
Small component ignition test (Group I and Group II)
Excluded
-
-
-
26.6
Torque test for bushings
Excluded
-
-
-
26.7
Non-metallic enclosures or non-metallic parts of enclosures
Applies
(*)
(*)
(*)
26.8
Thermal endurance to heat
Applies (see 4)
(*)
(*)
(*)
26.9
Thermal endurance to cold
Applies (see 5)
(*)
(*)
(*)
26.10
Resistance to light
Applies
(*)
(*)
(*)
26.11
Resistance to chemical agents for Group I electrical equipment
Applies (see 6)
(*)
(*)
(*)
26.12
Earth continuity
Excluded
-
-
-
26.13
Surface resistance test of parts of enclosures of non-metallic materials
Applies
(*)
(*)
(*)
26.14
Measurement of capacitance
Excluded
-
-
-
26.15
Verification of ratings of ventilating fans
Excluded
-
-
-
26.16
Alternative qualification of elastomeric sealing O-rings
Applies
(*)
(*)
(*)
27
Routine tests
Applies
(*)
(*)
(*)
28
Manufacturer's responsibility
Modified (see 1)
(*)
(*)
(*)
29
Marking
Modified (see 11)
(*)
(*)
(*)
30
Instructions
Modified (see 10)
(*)
(*)
(*)
30.1
General
Applies
(*)
(*)
(*)
30.2
Cells and batteries
Excluded
-
-
-
30.3
Electrical machines
Excluded
-
-
-
30.4
Ventilating fans
Excluded
-
...
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 80079-36 |
| Product Name | Explosive Atmospheres - Part 36: Non-Electrical Equipment for Explosive Atmospheres - Basic Method and Requirements |