This
standard
part of ISO/IEC 80079
provides guidance on classification of gases and vapours
for the purpose of area classification in accordance with NFPA 70, National Electrical Code (NEC) as hazardous (Classified) locations
. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas-air mixtures or vapour-air mixtures under normal conditions of temperature and pressure
(20 °C,
101,3 kPa) so as to permit the selection of an appropriate group of equipment. This document also describes a test method intended for use in the determination of the auto-ignition temperature (AIT) of a vapour-air mixture or gas-air mixture at atmospheric pressure, so as to permit the selection of an appropriate temperature class of equipment.
Values of chemical properties of materials are provided to assist in the selection of equipment to be used in hazardous areas. Further data may be added as the results of validated tests become available.
The materials and the characteristics included in a table (see Annex B) have been selected with particular reference to the use of equipment in hazardous areas. The data in this document have been taken from a number of references which are given in the bibliography.
These methods for determining the MESG or the AIT may also be used for gas-air-inert mixtures or vapour-air-inert mixtures. However, data on air-inert mixtures are not tabulated.
Where references are made to IEC standards, the referenced requirements found in these standards shall apply as modified by any applicable US National Differences for the standard (see Clause 2).
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 80079-20-1 |
| Product Name | Explosive Atmospheres - Part 20-1: Material Characteristics for Gas and Vapour Classification - Test Methods and Data |