1.1 These requirements cover electrically conductive floorings of the completed or finished type intended for use in hospital operating rooms, arsenals, and other locations where it is necessary to avoid the accumulation of static electricity.
1.2 These requirements do not cover slip-resistance characteristics of electrically conductive flooring.
1.3 These requirements do not cover electrically conductive equipment and materials for use in flammable anesthetizing locations.
1.4 Although certain cleaning operations are necessary to maintain the inherent conductivity of a flooring, these requirements do not cover floorings which require periodic application of solutions or coatings to produce the required conductivity.
1.5 Requirements for the installation and use of electrically conductive floorings are included in Chapter 12 of the Standard for Health Care Facilities, NFPA 99.
1.6 Additional requirements for the installation of ceramic tile floorings are included in the Specifications for Electrically Conductive Ceramic Tile Installed with Conductive Dry-Set Portland Cement Mortar, ANSI A108.7.
1.7 A product that contains features, characteristics, components, materials, or systems new or different from those covered by the requirements in this standard, and that involves a risk of fire or of electric shock or injury to persons shall be evaluated using appropriate additional component and end-product requirements to maintain the level of safety as originally anticipated by the intent of this standard. A product whose features, characteristics, components, materials, or systems conflict with specific requirements or provisions of this standard does not comply with this standard. Revision of requirements shall be proposed and adopted in conformance with the methods employed for development, revision, and implementation of this standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 779 |
| Product Name | Electrically Conductive Floorings |