1.1 These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit.
1.2 The conduit mentioned in 1 are intended for use at 50 °C (122 °F) and lower ambient temperatures. HDPE conduit, where directly buried or encased in concrete in trenches outside of buildings, may be used with 90 °C (194 °F) wiring.
1.3 The conduit covered in these requirements are intended for use as rigid nonmetallic raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.
1.4 HDPE conduit is for aboveground use where encased in not less than 2 inches (50 mm) of concrete and for underground use by direct burial or encasement in concrete.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 651A |
| Product Name | High Density Polyethylene (HDPE) Conduit |