UL Standards & Engagement Workplace Atmospheres - Part 1: Gas Detectors - Performance Requirements of Detectors for Toxic Gases UL 62990-1

Description
This part of ISO/IEC 62990 specifies general requirements for design, function and performance, and describes the test methods that apply to portable, transportable, and fixed equipment for the detection and concentration measurement of toxic gases and vapours in workplace atmospheres and other industrial and commercial applications. Replace "part of ISO/IEC 62990" with "standard" and add the following to the end of the sentence "with maintenance performed by a competent (qualified) service technician." This document is applicable to continuously sensing equipment whose primary purpose is to provide an indication, alarm and/or other output function the purpose of which is to indicate the presence of a toxic gas or vapour in the atmosphere and in some cases to initiate automatic or manual protective action(s). It is applicable to equipment in which the sensor generates an electrical signal when gas is present. This document applies to two types of equipment: • Type HM (Health Monitoring) 'occupational exposure' equipment: For occupational exposure measurement, the performance requirements are focused on uncertainty of measurement of gas concentrations in the region of Occupational Exposure Limit Values (OELV). The upper limit of measurement will be defined by the manufacturer in accordance with 1. • Type SM (Safety Monitoring) 'general gas detection' equipment: For general gas detection applications (e.g. safety warning, leak detection), the performance requirements are focused on alarm signalling. The upper limit of measurement will be defined by the manufacturer according to the intended use of the equipment. In general, the requirements for accuracy will be higher for Type HM equipment than for Type SM equipment. The same equipment may meet the requirements of both Type HM and Type SM. For equipment used for sensing the presence of multiple gases this document applies only to the detection of toxic gas or vapour. This document is not applicable to equipment: - with samplers and concentrators such as sorbents or paper tape having an irreversible indication; - used for the measurement of gases and vapours related to the risk of explosion; - used for the measurement of oxygen; - used only in laboratories for analysis or measurement; - used only for process measurement purposes; - used in the domestic environment; - used in environmental air pollution monitoring; - used for open-path (line of sight) area gas measurement; - used for ventilation control in car parks or tunnels. Where references are made to IEC standards, the reference requirements found in these standards shall apply as modified by any applicable US National Differences for the standard (see Clause 2).
Request a Quote
Description
This part of ISO/IEC 62990 specifies general requirements for design, function and performance, and describes the test methods that apply to portable, transportable, and fixed equipment for the detection and concentration measurement of toxic gases and vapours in workplace atmospheres and other industrial and commercial applications. Replace "part of ISO/IEC 62990" with "standard" and add the following to the end of the sentence "with maintenance performed by a competent (qualified) service technician." This document is applicable to continuously sensing equipment whose primary purpose is to provide an indication, alarm and/or other output function the purpose of which is to indicate the presence of a toxic gas or vapour in the atmosphere and in some cases to initiate automatic or manual protective action(s). It is applicable to equipment in which the sensor generates an electrical signal when gas is present. This document applies to two types of equipment: • Type HM (Health Monitoring) 'occupational exposure' equipment: For occupational exposure measurement, the performance requirements are focused on uncertainty of measurement of gas concentrations in the region of Occupational Exposure Limit Values (OELV). The upper limit of measurement will be defined by the manufacturer in accordance with 1. • Type SM (Safety Monitoring) 'general gas detection' equipment: For general gas detection applications (e.g. safety warning, leak detection), the performance requirements are focused on alarm signalling. The upper limit of measurement will be defined by the manufacturer according to the intended use of the equipment. In general, the requirements for accuracy will be higher for Type HM equipment than for Type SM equipment. The same equipment may meet the requirements of both Type HM and Type SM. For equipment used for sensing the presence of multiple gases this document applies only to the detection of toxic gas or vapour. This document is not applicable to equipment: - with samplers and concentrators such as sorbents or paper tape having an irreversible indication; - used for the measurement of gases and vapours related to the risk of explosion; - used for the measurement of oxygen; - used only in laboratories for analysis or measurement; - used only for process measurement purposes; - used in the domestic environment; - used in environmental air pollution monitoring; - used for open-path (line of sight) area gas measurement; - used for ventilation control in car parks or tunnels. Where references are made to IEC standards, the reference requirements found in these standards shall apply as modified by any applicable US National Differences for the standard (see Clause 2).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workplace Atmospheres - Part 1: Gas Detectors - Performance Requirements of Detectors for Toxic Gases - UL 62990-1 - UL Standards & Engagement
Evanston, IL, United States
Workplace Atmospheres - Part 1: Gas Detectors - Performance Requirements of Detectors for Toxic Gases
UL 62990-1
Workplace Atmospheres - Part 1: Gas Detectors - Performance Requirements of Detectors for Toxic Gases UL 62990-1
This part of ISO/IEC 62990 specifies general requirements for design, function and performance, and describes the test methods that apply to portable, transportable, and fixed equipment for the detection and concentration measurement of toxic gases and vapours in workplace atmospheres and other industrial and commercial applications. Replace "part of ISO/IEC 62990" with "standard" and add the following to the end of the sentence "with maintenance performed by a competent (qualified) service technician." This document is applicable to continuously sensing equipment whose primary purpose is to provide an indication, alarm and/or other output function the purpose of which is to indicate the presence of a toxic gas or vapour in the atmosphere and in some cases to initiate automatic or manual protective action(s). It is applicable to equipment in which the sensor generates an electrical signal when gas is present. This document applies to two types of equipment: • Type HM (Health Monitoring) 'occupational exposure' equipment: For occupational exposure measurement, the performance requirements are focused on uncertainty of measurement of gas concentrations in the region of Occupational Exposure Limit Values (OELV). The upper limit of measurement will be defined by the manufacturer in accordance with 1. • Type SM (Safety Monitoring) 'general gas detection' equipment: For general gas detection applications (e.g. safety warning, leak detection), the performance requirements are focused on alarm signalling. The upper limit of measurement will be defined by the manufacturer according to the intended use of the equipment. In general, the requirements for accuracy will be higher for Type HM equipment than for Type SM equipment. The same equipment may meet the requirements of both Type HM and Type SM. For equipment used for sensing the presence of multiple gases this document applies only to the detection of toxic gas or vapour. This document is not applicable to equipment: - with samplers and concentrators such as sorbents or paper tape having an irreversible indication; - used for the measurement of gases and vapours related to the risk of explosion; - used for the measurement of oxygen; - used only in laboratories for analysis or measurement; - used only for process measurement purposes; - used in the domestic environment; - used in environmental air pollution monitoring; - used for open-path (line of sight) area gas measurement; - used for ventilation control in car parks or tunnels. Where references are made to IEC standards, the reference requirements found in these standards shall apply as modified by any applicable US National Differences for the standard (see Clause 2).

This part of ISO/IEC 62990 specifies general requirements for design, function and performance, and describes the test methods that apply to portable, transportable, and fixed equipment for the detection and concentration measurement of toxic gases and vapours in workplace atmospheres and other industrial and commercial applications.

Replace "part of ISO/IEC 62990" with "standard" and add the following to the end of the sentence "with maintenance performed by a competent (qualified) service technician."

This document is applicable to continuously sensing equipment whose primary purpose is to provide an indication, alarm and/or other output function the purpose of which is to indicate the presence of a toxic gas or vapour in the atmosphere and in some cases to initiate automatic or manual protective action(s). It is applicable to equipment in which the sensor generates an electrical signal when gas is present.

This document applies to two types of equipment:

• Type HM (Health Monitoring) 'occupational exposure' equipment:

  1. For occupational exposure measurement, the performance requirements are focused on uncertainty of measurement of gas concentrations in the region of Occupational Exposure Limit Values (OELV). The upper limit of measurement will be defined by the manufacturer in accordance with 1.

• Type SM (Safety Monitoring) 'general gas detection' equipment:

  1. For general gas detection applications (e.g. safety warning, leak detection), the performance requirements are focused on alarm signalling. The upper limit of measurement will be defined by the manufacturer according to the intended use of the equipment.

In general, the requirements for accuracy will be higher for Type HM equipment than for Type SM equipment. The same equipment may meet the requirements of both Type HM and Type SM.

For equipment used for sensing the presence of multiple gases this document applies only to the detection of toxic gas or vapour.

This document is not applicable to equipment:

- with samplers and concentrators such as sorbents or paper tape having an irreversible indication;

- used for the measurement of gases and vapours related to the risk of explosion;

- used for the measurement of oxygen;

- used only in laboratories for analysis or measurement;

- used only for process measurement purposes;

- used in the domestic environment;

- used in environmental air pollution monitoring;

- used for open-path (line of sight) area gas measurement;

- used for ventilation control in car parks or tunnels.

Where references are made to IEC standards, the reference requirements found in these standards shall apply as modified by any applicable US National Differences for the standard (see Clause 2).

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 62990-1
Product Name Workplace Atmospheres - Part 1: Gas Detectors - Performance Requirements of Detectors for Toxic Gases
Unlock Full Specs
to access all available technical data

Similar Products