This clause of Part 1 is applicable, except as follows:
Addition:
This document applies to the design of pedestrian controlled walk-behind
-
cylinder lawnmowers
;
and
-
rotary lawnmowers
equipped with
- metallic
cutting means
; and/or
- rigid non-metallic
cutting means
; and/or
- non-metallic
cutting means
with one or more cutting elements pivotally mounted on a generally circular drive unit, where these cutting elements rely on centrifugal force to achieve cutting, and have a kinetic energy for each single cutting element of greater than 10 J.
NOTE 101 Machines that have non-metallic cutting means and a kinetic energy for each single cutting element of less than or equal to 10 J are considered to be lawn trimmers.
This document does not apply to
- robotic lawnmowers;
- remote-controlled lawnmowers;
- flail mowers or flail-type attachments;
- scissors type lawnmowers;
- grassland mowers;
- sickle bar mowers;
- towed/semi-mounted grass-cutting machines;
- scrub-clearing machines;
- lawn trimmers and lawn edge trimmers;
- lawn edgers;
- grass trimmers;
- brush cutters;
- brush saws;
- agricultural mowers;
- trailing seat/sulky units;
- ride-on machines;
- non-powered lawnmowers;
- combustion engine powered lawnmowers;
- hybrid and fuel cell powered machines and associated charging systems; and
- garden tractors or their attachments.
NOTE 102 Robotic lawnmowers are covered by IEC 60335-2-107, and will be covered by a future part of IEC 62841.
NOTE 103 Lawn trimmers and lawn edge trimmers are covered by IEC 60335-2-91.
NOTE 104 Lawn trimmers, lawn edge trimmers, grass trimmers, brush cutters and brush saws will be covered by a future part of IEC 62841.
NOTE 105 Lawn edgers will be covered by a future part of IEC 62841.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 62841-4-3 |
| Product Name | Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 4-3: Particular Requirements for Pedestrian Controlled Walk-Behind Lawnmowers |