This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to transportable
mitre saws
intended to be used with a toothed saw blade for cutting wood and analogous materials, plastics and nonferrous metals except magnesium with a saw blade diameter not exceeding 410 mm, which hereinafter might simply be referred to as saw or tool.
This International Standard does not apply to
mitre saws
intended to cut other metals, such as magnesium, steel and iron. This document does not apply to
mitre saws
with an automatic feeding device.
NOTE 101 Transportable saws intended to cut ferrous metals will be covered by a future part of IEC 62841-3.
This document does not apply to saws designed for use with abrasive wheels.
NOTE 102
Transportable tools
designed for use with abrasive wheels are covered by IEC 62841-3-10.
This document does not apply to tools combining the function of a
mitre saw
with the function of a table saw.
NOTE 103
Transportable tools
combining the function of a
mitre saw
with the function of a table saw are covered by a future part of IEC 62841-3.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 62841-3-9 |
| Product Name | Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-9: Particular Requirements for Transportable Mitre Saws |