Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders
UL 62841-3-4
This clause of Part 1 is applicable except as follows:
Addition:
This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows:
- type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm;
- polishing wheels with a diameter not exceeding 310 mm;
and with a peripheral speed of any accessory between 10 m/s and 50 m/s.
NOTE Polishing wheels are also known as buffing wheels.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 62841-3-4 |
| Product Name | Electric Motor-Operated Hand-Held Tools, Transportable Tools And Lawn And Garden Machinery - Safety - Part 3-4: Particular Requirements For Transportable Bench Grinders |