This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to transportable
cut-off machines
intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive - bonded reinforced wheel of Type 41, or - diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm
and with - a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and - a wheel diameter range of 250 mm to 410 mm.
This standard does not apply to: - transportable mitre saws; - transportable tile saws; - transportable metal saws.
NOTE 101 Transportable mitre saws are covered by IEC 62841-3-9. Transportable tile saws will be covered by a future part of IEC 62841-3. Transportable metal saws will be covered by a future part of IEC 62841-3.
This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to transportable
cut-off machines
intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive
- - bonded reinforced wheel of Type 41, or
- - diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm
and with
- - a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and
- - a wheel diameter range of 250 mm to 410 mm.
This standard does not apply to:
- - transportable mitre saws;
- - transportable tile saws;
- - transportable metal saws.
NOTE 101 Transportable mitre saws are covered by IEC 62841-3-9. Transportable tile saws will be covered by a future part of IEC 62841-3. Transportable metal saws will be covered by a future part of IEC 62841-3.