This clause of Part 1 is applicable, except as follows:
Addition:
This part of IEC 62841 applies to hand-held
grinders
,
disc-type polishers
and
disc-type sanders
, including angle, straight and vertical tools, intended for use on various materials except magnesium, with a
rated capacity
not exceeding 230 mm. For
grinders
, the
rated no-load speed
does not exceed a peripheral speed of the
accessory
of 80 m/s at
rated capacity
.
This standard does not apply to dedicated cut-off machines.
NOTE 101 It is planned that a document on cut-off machines will be published.
This standard does not apply to orbital polishers and orbital sanders.
NOTE 102 It is planned that a document on orbital polishers and orbital sanders will be published.
This standard does not apply to die grinders.
NOTE 103 Die grinders are covered by IEC 62841-2-23.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 62841-2-3 |
| Product Name | Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 2-3: Particular Requirements for Hand-Held Grinders, Disc-Type Polishers and Disc-Type San... |