UL Standards & Engagement Electromechanical Elementary Relays - Part 1: General Requirements UL 61810-1

Description
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or 1500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: • general industrial equipment, • electrical facilities, • electrical machines, • electrical appliances for household and similar use, • information technology and business equipment, • building automation equipment, • automation equipment, • electrical installation equipment, • medical equipment, • control equipment, • telecommunications, • vehicles, • transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).
Request a Quote
Description
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or 1500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: • general industrial equipment, • electrical facilities, • electrical machines, • electrical appliances for household and similar use, • information technology and business equipment, • building automation equipment, • automation equipment, • electrical installation equipment, • medical equipment, • control equipment, • telecommunications, • vehicles, • transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Elementary Relays - Part 1: General Requirements - UL 61810-1 - UL Standards & Engagement
Evanston, IL, United States
Electromechanical Elementary Relays - Part 1: General Requirements
UL 61810-1
Electromechanical Elementary Relays - Part 1: General Requirements UL 61810-1
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or 1500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: • general industrial equipment, • electrical facilities, • electrical machines, • electrical appliances for household and similar use, • information technology and business equipment, • building automation equipment, • automation equipment, • electrical installation equipment, • medical equipment, • control equipment, • telecommunications, • vehicles, • transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).

This part of IEC 61810 applies to electromechanical elementary relays (non-specified time all-or-nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or 1500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as:

  1. • general industrial equipment,
  2. • electrical facilities,
  3. • electrical machines,
  4. • electrical appliances for household and similar use,
  5. • information technology and business equipment,
  6. • building automation equipment,
  7. • automation equipment,
  8. • electrical installation equipment,
  9. • medical equipment,
  10. • control equipment,
  11. • telecommunications,
  12. • vehicles,
  13. • transportation (e.g. railways).

Compliance with the requirements of this standard is verified by the type tests indicated.

In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).

Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 61810-1
Product Name Electromechanical Elementary Relays - Part 1: General Requirements
Unlock Full Specs
to access all available technical data

Similar Products