1 Scope and object
This clause of Part 1 is applicable except as follows:
Replacement:
Replace the second paragraph by the following:
This part of IEC 61010 specifies safety requirements for electrical equipment and its accessories within the categories a) through c), wherever it is intended to be used, whenever that equipment incorporates one or more of the following characteristics:
- A
REFRIGERATING SYSTEM
that is acted on or impacted by an integral heating function such that the combined heating and
REFRIGERATING SYSTEM
generates additional and/or more severe
HAZARDS
than those for the two systems if treated separately.
- The materials being treated in the intended application introduce significant heat into the
REFRIGERATING SYSTEM
, so that the
REFRIGERATING SYSTEM
in the application yields additional and/or more severe
HAZARDS
than those for the
REFRIGERATING SYSTEM
if operated at the maximum
RATED
ambient temperature alone.
- An irradiation function for the materials being treated presenting additional
HAZARDS
.
- A function to expose the materials being treated to excessive humidity, carbon dioxide, salt mist, or other substances which can result in additional
HAZARDS
.
- A function of
MECHANICAL MOVEMENT
presenting additional
HAZARDS
.
- Provision for an
OPERATOR
to walk in to the operating area to load or unload the materials being treated.
Addition:
Add the following text after the last paragraph:
NOTE 101 Examples of such equipment include environmental testing and plant growth
TEST CHAMBERS
, refrigerating
CIRCULATORS
which incorporate heating, and recirculating coolers for extracting heat.
It is possible that all or part of the equipment falls within the scope of one or more other Part 2 standards of IEC 61010 as well as within the scope of this standard. In that case, the requirements of those other Part 2 standards also apply. This document is intended for application when one or more of the additional
HAZARDS
described in the above dashed listed items are introduced. However, when the equipment incorporates only a
REFRIGERATING SYSTEM
or only a heating function or a combination of the two without introducing the additional
HAZARDS
described in the above list, then IEC 61010-2-011 or IEC 61010-2-010 or both, as appropriate, apply instead of this Part 2-012.
See further information in the flow chart () for selection process and guidance in the Introduction.
NOTE 102 Subclause 107 and Annex BB provide the definition and requirements for the protection of people who are inside
WALK-IN EQUIPMENT
.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 61010-2-012 |
| Product Name | Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-012: Particular Requirements for Climatic and Environmental Testing and Other Temperature Conditio... |