1 Scope and object
This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.
This standard states the general rules and common safety requirements for low-voltage switchgear and controlgear, including:
- definitions;
- characteristics;
- information supplied with the equipment;
- normal service, mounting and transport conditions;
- constructional and performance requirements;
- verification of characteristics and performance;
- environmental aspects.
This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable.
1 1.1 This equipment is intended for installation in accordance with CSA C22.1, Canadian Electrical Code (CE Code, Part I); Mexican Official Standard, NOM-001-SEDE; and the US National Electrical Code (NEC), NFPA 70.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60947-1 |
| Product Name | Low-Voltage Switchgear and Controlgear - Part 1: General Rules |