Replacement:
This part of IEC 60730 applies to
automatic electrical
pressure
SENSING CONTROLS
with a minimum gauge pressure rating of -60 kPa and a maximum gauge pressure rating of 4,2 MPa, for use in, on or in association with, equipment. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof.
NOTE Throughout this standard, the word "equipment" includes "appliances" and "control system".
This standard is also applicable to individual pressure
SENSING CONTROLS
utilized as part of a
CONTROL SYSTEM
or pressure
SENSING CONTROLS
which are mechanically integral with multi-functional controls having non-electrical outputs.
Automatic electrical pressure
SENSING CONTROLS
for equipment used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
This standard does not apply to pressure
SENSING CONTROLS
intended exclusively for industrial process applications unless explicitly mentioned in the relevant equipment standard.
This part of IEC 60730 applies to automatic electrical pressure
SENSING CONTROLS
for use in, on or in association with, equipment. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof.
1 1.1 Replacement:
This standard applies to inherent safety,
OPERATING VALUES
,
OPERATING SEQUENCES
where such are associated with equipment protection, and to the testing of automatic electrical pressure
SENSING CONTROLS
used in, on or in association with equipment.
This standard is also applicable to the functional safety of low complexity safety related pressure
SENSING CONTROLS
and
SYSTEMS
.
This standard is also applicable to pressure
SENSING CONTROLS
for appliances within the scope of IEC 60335-1.
See also Annex J.
1 1.2 Addition:
This standard applies to automatic
ELECTRICAL CONTROLS
, mechanically or electrically operated, responsive to or controlling a pressure or vacuum.
1 1.3 Not applicable.
1 1.4 Replacement:
This standard applies to
MANUAL CONTROLS
when such are electrically and/or mechanically integral with pressure
SENSING CONTROLS
.
NOTE Requirements for manual switches not forming part of an
AUTOMATIC CONTROL
are contained in IEC 61058-1.
1 1.5
Replacement:
This standard applies to a.c. or d.c. powered pressure
SENSING CONTROLS
with a rated voltage not exceeding 690 V a.c. or 600 V d.c.
1 1.6
Replacement:
This standard does not take into account the
RESPONSE VALUE
of an
AUTOMATIC ACTION
of a pressure
SENSING CONTROL
, if such a
RESPONSE VALUE
is dependent upon the method of mounting it in the equipment. Where a
RESPONSE VALUE
is of significant purpose for the protection of the
USER
, or surroundings, the value defined in the appropriate equipment standard or as determined by the manufacturer shall apply.
1 1.7
Replacement:
This standard applies also to pressure
SENSING CONTROLS
incorporating
ELECTRONIC DEVICES
, requirements for which are contained in Annex H.
This standard applies also to pressure
SENSING CONTROLS
using NTC or PTC
THERMISTORS
, requirements for which are contained in Annex J.
Additional subclauses:
1 1.101 This standard contains requirements for electrical features of pressure
SENSING CONTROLS
and requirements for mechanical features that affect their intended
OPERATION
.
NOTE Subclause 101, as it pertains to gas and/or oil
CONTROLS
, is under consideration pending review or revision of ISO 22967, ISO 22968 and ISO 23550 series, if applicable.
1 1.102 In general, these pressure
SENSING CONTROLS
are integrated or incorporated with the equipment or are intended to be integrated in, or on the equipment. This standard also covers these
CONTROLS
when they are independently mounted.
IN-LINE CORD CONTROLS
are not covered by this standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60730-2-6 |
| Product Name | Automatic Electrical Controls - Part 2-6: Particular Requirements for Automatic Electrical Pressure Sensing Controls Including Mechanical Requirements |