1 Scope and normative references
In general, this part of IEC 60730 applies to automatic
ELECTRICAL CONTROLS
for use in, on, or in association with equipment for household and similar use. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof.
NOTE 1 Throughout this standard the word "equipment" means "appliance and equipment."
EXAMPLE 1
CONTROLS
for appliances within the scope of IEC 60335.
This International Standard is applicable to
CONTROLS
for building automation within the scope of ISO 16484.
This standard also applies to automatic
ELECTRICAL CONTROLS
for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.
EXAMPLE 2
CONTROLS
for commercial catering, heating and air-conditioning equipment.
This standard is also applicable to individual
CONTROLS
utilized as part of a
CONTROL
system or
CONTROLS
which are mechanically integral with multifunctional
CONTROLS
having non-electrical outputs.
EXAMPLE 3 Independently mounted water valves,
CONTROLS
in smart grid systems and
CONTROLS
for building automation systems within the scope of ISO 16484-2.
This standard is also applicable to relays when used as
CONTROLS
for IEC 60335 appliances. Additional requirements for the safety and
OPERATING VALUES
of relays when used as
CONTROLS
for IEC 60335 appliances are contained in Annex U.
NOTE 2 These requirements are referred to in the scope of IEC 61810-1.
NOTE 3 This standard is intended to be used for the testing of any stand-alone relay which is intended to be used as a
CONTROL
of an appliance according to IEC 60335-1. It is not intended to be used for any other stand-alone relay, or to replace the IEC 61810 series of standards.
This standard does not apply to automatic
ELECTRICAL CONTROLS
intended exclusively for industrial process applications unless explicitly mentioned in the relevant part 2 or the equipment standard.
This standard applies to
CONTROLS
powered by primary or secondary batteries, requirements for which are contained within the standard, including Annex V.
1 1.1 This International Standard applies to the inherent safety, to the
OPERATING VALUES
,
OPERATING TIMES
, and
OPERATING SEQUENCES
where such are associated with equipment safety, and to the testing of automatic
ELECTRICAL CONTROL
devices used in, or in association with, equipment.
This standard applies to
CONTROLS
using
THERMISTORS
, see also Annex J.
This standard is also applicable to the
FUNCTIONAL SAFETY
of
LOW COMPLEXITY SAFETY RELATED SYSTEMS
and
CONTROLS
.
1 1.2 This standard applies to automatic
ELECTRICAL CONTROLS
, mechanically or electrically operated, responsive to or controlling such characteristics as temperature, pressure, passage of time, humidity, light, electrostatic effects, flow, or liquid level, current, voltage, acceleration, or combinations thereof.
1 1.3 This standard applies to starting relays, which are a specific type of automatic
ELECTRICAL CONTROL
, intended to switch the starting winding of a motor. Such
CONTROLS
may be built into, or be separate from, the motor.
1 1.4 This standard applies to
MANUAL CONTROLS
when such are electrically and/or mechanically integral with
AUTOMATIC CONTROLS
.
NOTE Requirements for manual switches not forming part of an
AUTOMATIC CONTROL
are contained in IEC 61058-1.
1 1.5 This standard applies to a.c. or d.c. powered
CONTROLS
with a rated voltage not exceeding 690 V a.c. or 600 V d.c.
1 1.6 This standard does not take into account the
RESPONSE VALUE
of an
AUTOMATIC ACTION
of a
CONTROL
, if such a
RESPONSE VALUE
is dependent upon the method of mounting the
CONTROL
in the equipment. Where a
RESPONSE VALUE
is of significant purpose for the protection of the
USER
, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply.
1 1.7 This standard applies also to
CONTROLS
incorporating
ELECTRONIC DEVICES
, requirements for which are contained in Annex H.
This standard applies to discrete
THERMISTORS
and also to controls using
NTC
or
PTC
THERMISTORS
, requirements for which are contained in Annex J
1 1.8 This standard applies also to
CONTROLS
using
NTC
or
PTC
THERMISTORS
, requirements for which are contained in Annex J.
1 1.9 This standard applies to the electrical and
FUNCTIONAL SAFETY
of
CONTROLS
capable of receiving and responding to communications signals, including signals for power billing rate and demand response.
The signals may be transmitted to or received from external units being part of the
CONTROL
(wired), or to and from external units which are not part of the
CONTROL
(wireless) under test.
1 1.10 This standard does not address the integrity of the output signal to the network devices, such as interoperability with other devices unless it has been evaluated as part of the
CONTROL SYSTEM
.
CONTROLS
intended to be installed in air handling spaces or in other environmental air space (plenums) are covered under the scope of this standard.
1 Scope and normative references
In general, this part of IEC 60730 applies to automatic
ELECTRICAL CONTROLS
for use in, on, or in association with equipment for household and similar use. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof.
NOTE 1 Throughout this standard the word "equipment" means "appliance and equipment."
EXAMPLE 1
CONTROLS
for appliances within the scope of IEC 60335.
This International Standard is applicable to
CONTROLS
for building automation within the scope of ISO 16484.
This standard also applies to automatic
ELECTRICAL CONTROLS
for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.
EXAMPLE 2
CONTROLS
for commercial catering, heating and air-conditioning equipment.
This standard is also applicable to individual
CONTROLS
utilized as part of a
CONTROL
system or
CONTROLS
which are mechanically integral with multifunctional
CONTROLS
having non-electrical outputs.
EXAMPLE 3 Independently mounted water valves,
CONTROLS
in smart grid systems and
CONTROLS
for building automation systems within the scope of ISO 16484-2.
This standard is also applicable to relays when used as
CONTROLS
for IEC 60335 appliances. Additional requirements for the safety and
OPERATING VALUES
of relays when used as
CONTROLS
for IEC 60335 appliances are contained in Annex U.
NOTE 2 These requirements are referred to in the scope of IEC 61810-1.
NOTE 3 This standard is intended to be used for the testing of any stand-alone relay which is intended to be used as a
CONTROL
of an appliance according to IEC 60335-1. It is not intended to be used for any other stand-alone relay, or to replace the IEC 61810 series of standards.
This standard does not apply to automatic
ELECTRICAL CONTROLS
intended exclusively for industrial process applications unless explicitly mentioned in the relevant part 2 or the equipment standard.
This standard applies to
CONTROLS
powered by primary or secondary batteries, requirements for which are contained within the standard, including Annex V.
1 1.1 This International Standard applies to the inherent safety, to the
OPERATING VALUES
,
OPERATING TIMES
, and
OPERATING SEQUENCES
where such are associated with equipment safety, and to the testing of automatic
ELECTRICAL CONTROL
devices used in, or in association with, equipment.
This standard applies to
CONTROLS
using
THERMISTORS
, see also Annex J.
This standard is also applicable to the
FUNCTIONAL SAFETY
of
LOW COMPLEXITY SAFETY RELATED SYSTEMS
and
CONTROLS
.
1 1.2 This standard applies to automatic
ELECTRICAL CONTROLS
, mechanically or electrically operated, responsive to or controlling such characteristics as temperature, pressure, passage of time, humidity, light, electrostatic effects, flow, or liquid level, current, voltage, acceleration, or combinations thereof.
1 1.3 This standard applies to starting relays, which are a specific type of automatic
ELECTRICAL CONTROL
, intended to switch the starting winding of a motor. Such
CONTROLS
may be built into, or be separate from, the motor.
1 1.4 This standard applies to
MANUAL CONTROLS
when such are electrically and/or mechanically integral with
AUTOMATIC CONTROLS
.
NOTE Requirements for manual switches not forming part of an
AUTOMATIC CONTROL
are contained in IEC 61058-1.
1 1.5 This standard applies to a.c. or d.c. powered
CONTROLS
with a rated voltage not exceeding 690 V a.c. or 600 V d.c.
1 1.6 This standard does not take into account the
RESPONSE VALUE
of an
AUTOMATIC ACTION
of a
CONTROL
, if such a
RESPONSE VALUE
is dependent upon the method of mounting the
CONTROL
in the equipment. Where a
RESPONSE VALUE
is of significant purpose for the protection of the
USER
, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply.
1 1.7 This standard applies also to
CONTROLS
incorporating
ELECTRONIC DEVICES
, requirements for which are contained in Annex H.
This standard applies to discrete
THERMISTORS
and also to controls using
NTC
or
PTC
THERMISTORS
, requirements for which are contained in Annex J
1 1.8 This standard applies also to
CONTROLS
using
NTC
or
PTC
THERMISTORS
, requirements for which are contained in Annex J.
1 1.9 This standard applies to the electrical and
FUNCTIONAL SAFETY
of
CONTROLS
capable of receiving and responding to communications signals, including signals for power billing rate and demand response.
The signals may be transmitted to or received from external units being part of the
CONTROL
(wired), or to and from external units which are not part of the
CONTROL
(wireless) under test.
1 1.10 This standard does not address the integrity of the output signal to the network devices, such as interoperability with other devices unless it has been evaluated as part of the
CONTROL SYSTEM
.
CONTROLS
intended to be installed in air handling spaces or in other environmental air space (plenums) are covered under the scope of this standard.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60730-1 |
| Product Name | Automatic Electrical Controls - Part 1: General Requirements |