This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of powered ride-on and powered
WALK-BEHIND MACHINES
intended for commercial indoor or outdoor use for the following applications:
- sweeping,
- scrubbing,
- wet or dry pick-up,
- polishing,
- application of wax, sealing products and powder based detergents,
- shampooing
of floors with an artificial surface.
Their cleaning motion is more linear than lateral or periodic.
NOTE 101 By contrast, the cleaning motion of machines covered by IEC 60335-2-67 is more lateral or periodic than linear.
NOTE 102 This standard applies to machines for
commercial use
. The following list, although not comprehensive, gives an indication of locations that are included in the scope:
- public use areas such as hotels, schools, hospitals;
- industrial locations, for example factories and manufacturing shops;
- retail outlets, for example shops and supermarkets;
- business premises, for example offices and banks;
- all uses other than normal housekeeping purposes.
They may be equipped with a
TRACTION DRIVE
system. The following power systems are covered:
- internal combustion engines,
- mains powered motors up to a
RATED VOLTAGE
of 250 V for single-phase appliances and 480 V for other appliances,
- battery powered motors.
Battery powered machines may be equipped with a built-in battery charger.
This standard does not apply to
- floor treatment appliances for household use (IEC 60335-2-10);
- floor treatment machines for
COMMERCIAL USE
IEC 60335-2-67);
- spray extraction machines for
COMMERCIAL USE
(IEC 60335-2-68);
- wet and dry vacuum cleaners, including power brush, for
COMMERCIAL USE
(IEC 60335-2-69);
- road sweepers;
NOTE 103 In Europe, EN 13019 covers road sweepers.
- machines designed for use on
SLOPES
with a gradient exceeding 20 %;
- machines equipped with a power take-off (PTO);
- machines designed for use in corrosive or explosive environments (dust, vapour or gas);
- machines designed for picking up hazardous dusts (as defined in IEC 60335-2-69), inflammable substances, or glowing particles;
- machines designed for use in vehicles or on board of ships or aircraft.
NOTE 104 Attention is drawn to the fact that
- in many countries additional requirements on the safe use of the equipment covered can be specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities;
-
RIDE-ON MACHINES
designed for transport over public roads can be subject to additional requirements (e.g. lighting, license plate etc.).
NOTE 105 Requirements for fuel-cells are under consideration.
They may be equipped with a
TRACTION DRIVE
system. They include the following energy sources or power systems, or combinations of them:
Energy sources or power systems utilizing both
BATTERY
and mains are excluded.
Except as noted, powered cleaning machines covered by this standard, other than mains supplied machines, are those identified by NFPA 505 as Types E, EE, ES, CGH, CNS, G, GS, D, DS, LP, LPS, CN, G/LP, GS/LPS, G/CN, and GS/CNS. Machines identified by NFPA 505 as Types EX, DY, and DX are not covered by this standard.
NOTE 106DV Additional requirements applicable to machine designations that include the letters "EE" or "S" can be found in Annexes 101.DVD and 101.DVE.
NOTE 107DV
BATTERY-OPERATED APPLIANCES
and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated, are regarded as
BATTERY-OPERATED APPLIANCES
when operated in the battery mode.
This standard covers the above-noted products that are intended to be installed or used in accordance with:
NOTE 108DV This Part 2-72 may be employed for investigation of components and sub-assemblies for the purpose of their pre-selection for use in appliances. If the component or sub-assembly used complies with this standard, the tests for the component or sub-assembly specified in the particular appliance standard in some cases will not need to be made in the particular appliance or assembly. Additional testing on a component or subassembly may be required. For example, if a control system is associated with the particular appliance control system, additional tests could potentially be necessary on the final appliance.
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of powered ride-on and powered
WALK-BEHIND MACHINES
intended for commercial indoor or outdoor use for the following applications:
- sweeping,
- scrubbing,
- wet or dry pick-up,
- polishing,
- application of wax, sealing products and powder based detergents,
- shampooing
of floors with an artificial surface.
Their cleaning motion is more linear than lateral or periodic.
NOTE 101 By contrast, the cleaning motion of machines covered by IEC 60335-2-67 is more lateral or periodic than linear.
NOTE 102 This standard applies to machines for
commercial use
. The following list, although not comprehensive, gives an indication of locations that are included in the scope:
- public use areas such as hotels, schools, hospitals;
- industrial locations, for example factories and manufacturing shops;
- retail outlets, for example shops and supermarkets;
- business premises, for example offices and banks;
- all uses other than normal housekeeping purposes.
They may be equipped with a
TRACTION DRIVE
system. The following power systems are covered:
- internal combustion engines,
- mains powered motors up to a
RATED VOLTAGE
of 250 V for single-phase appliances and 480 V for other appliances,
- battery powered motors.
Battery powered machines may be equipped with a built-in battery charger.
This standard does not apply to
- floor treatment appliances for household use (IEC 60335-2-10);
- floor treatment machines for
COMMERCIAL USE
IEC 60335-2-67);
- spray extraction machines for
COMMERCIAL USE
(IEC 60335-2-68);
- wet and dry vacuum cleaners, including power brush, for
COMMERCIAL USE
(IEC 60335-2-69);
- road sweepers;
NOTE 103 In Europe, EN 13019 covers road sweepers.
- machines designed for use on
SLOPES
with a gradient exceeding 20 %;
- machines equipped with a power take-off (PTO);
- machines designed for use in corrosive or explosive environments (dust, vapour or gas);
- machines designed for picking up hazardous dusts (as defined in IEC 60335-2-69), inflammable substances, or glowing particles;
- machines designed for use in vehicles or on board of ships or aircraft.
NOTE 104 Attention is drawn to the fact that
- in many countries additional requirements on the safe use of the equipment covered can be specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities;
-
RIDE-ON MACHINES
designed for transport over public roads can be subject to additional requirements (e.g. lighting, license plate etc.).
NOTE 105 Requirements for fuel-cells are under consideration.
They may be equipped with a
TRACTION DRIVE
system. They include the following energy sources or power systems, or combinations of them:
Energy sources or power systems utilizing both
BATTERY
and mains are excluded.
Except as noted, powered cleaning machines covered by this standard, other than mains supplied machines, are those identified by NFPA 505 as Types E, EE, ES, CGH, CNS, G, GS, D, DS, LP, LPS, CN, G/LP, GS/LPS, G/CN, and GS/CNS. Machines identified by NFPA 505 as Types EX, DY, and DX are not covered by this standard.
NOTE 106DV Additional requirements applicable to machine designations that include the letters "EE" or "S" can be found in Annexes 101.DVD and 101.DVE.
NOTE 107DV
BATTERY-OPERATED APPLIANCES
and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated, are regarded as
BATTERY-OPERATED APPLIANCES
when operated in the battery mode.
This standard covers the above-noted products that are intended to be installed or used in accordance with:
NOTE 108DV This Part 2-72 may be employed for investigation of components and sub-assemblies for the purpose of their pre-selection for use in appliances. If the component or sub-assembly used complies with this standard, the tests for the component or sub-assembly specified in the particular appliance standard in some cases will not need to be made in the particular appliance or assembly. Additional testing on a component or subassembly may be required. For example, if a control system is associated with the particular appliance control system, additional tests could potentially be necessary on the final appliance.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60335-2-72 |
| Product Name | Household and Similar Electrical Appliances - Safety - Part 2-72: Particular Requirements for Floor Treatment Machines With or Without Traction Drive, for Commercial Use |