This clause of Part 1 is replaced by the following:
This International Standard deals with the safety of the following appliances, their
RATED VOLTAGE
being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V DC for appliances when battery operated:
-
REFRIGERATING APPLIANCES
for household and similar use;
-
ICE-MAKERS
incorporating a motor-compressor and
ice-makers
intended to be incorporated in frozen food storage compartments;
-
REFRIGERATING APPLIANCES
and
ice-makers
for use in camping, touring caravans and boats for leisure purposes.
These appliances may be operated from the mains, from a separate battery or operated either from the mains or from a separate battery.
This standard also deals with the safety of
ICE-CREAM APPLIANCES
intended for household use, their
RATED VOLTAGE
being not more than 250 V for single-phase appliances and 480 V for other appliances.
It also deals with
COMPRESSION-TYPE APPLIANCES
for household and similar use, which use
FLAMMABLE REFRIGERANTS
.
This standard does not cover features of the construction and operation of those
REFRIGERATING APPLIANCES
which are dealt with in other IEC standards.
Refrigerating appliances
not intended for normal household use but which nevertheless may be a source of danger to the public, such as
−
REFRIGERATING APPLIANCES
used in staff kitchen areas in shops, offices and other working environments,
−
REFRIGERATING APPLIANCES
used in farm houses and by clients in hotels, motels and other residential type environments,
−
REFRIGERATING APPLIANCES
used in bed and breakfast type environments, and
−
REFRIGERATING APPLIANCES
used in catering and similar non-retail applications
are within the scope of this standard.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- persons (including children) whose
prevents them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
NOTE 1 Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
- in many countries, additional requirements are specified by national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
This standard does not apply to
- appliances intended to be used in the open air;
- appliances designed exclusively for industrial purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- appliances incorporating a battery intended as a power supply for the refrigerating function;
- appliances assembled on site by the installer;
- appliances with remote motor-compressors;
- motor-compressors (IEC 60335-2-34);
- commercial dispensing appliances and vending appliances (IEC 60335-2-75);
- commercial refrigerating appliances and ice-makers with an incorporated or remote refrigerant unit or motor-compressor (IEC 60335-2-89);
- professional ice-cream makers (IEC 60335-2-118).
This part of UL/CSA 60335 applies to products that are intended to be installed or used in accordance with
- CSA C22.1, Canadian Electrical Code, Part I, in Canada;
- NFPA 70, National Electrical Code, in the United States.
This clause of Part 1 is replaced by the following:
This International Standard deals with the safety of the following appliances, their
RATED VOLTAGE
being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V DC for appliances when battery operated:
-
REFRIGERATING APPLIANCES
for household and similar use;
-
ICE-MAKERS
incorporating a motor-compressor and
ice-makers
intended to be incorporated in frozen food storage compartments;
-
REFRIGERATING APPLIANCES
and
ice-makers
for use in camping, touring caravans and boats for leisure purposes.
These appliances may be operated from the mains, from a separate battery or operated either from the mains or from a separate battery.
This standard also deals with the safety of
ICE-CREAM APPLIANCES
intended for household use, their
RATED VOLTAGE
being not more than 250 V for single-phase appliances and 480 V for other appliances.
It also deals with
COMPRESSION-TYPE APPLIANCES
for household and similar use, which use
FLAMMABLE REFRIGERANTS
.
This standard does not cover features of the construction and operation of those
REFRIGERATING APPLIANCES
which are dealt with in other IEC standards.
Refrigerating appliances
not intended for normal household use but which nevertheless may be a source of danger to the public, such as
−
REFRIGERATING APPLIANCES
used in staff kitchen areas in shops, offices and other working environments,
−
REFRIGERATING APPLIANCES
used in farm houses and by clients in hotels, motels and other residential type environments,
−
REFRIGERATING APPLIANCES
used in bed and breakfast type environments, and
−
REFRIGERATING APPLIANCES
used in catering and similar non-retail applications
are within the scope of this standard.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- persons (including children) whose
prevents them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
NOTE 1 Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
- in many countries, additional requirements are specified by national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
This standard does not apply to
- appliances intended to be used in the open air;
- appliances designed exclusively for industrial purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- appliances incorporating a battery intended as a power supply for the refrigerating function;
- appliances assembled on site by the installer;
- appliances with remote motor-compressors;
- motor-compressors (IEC 60335-2-34);
- commercial dispensing appliances and vending appliances (IEC 60335-2-75);
- commercial refrigerating appliances and ice-makers with an incorporated or remote refrigerant unit or motor-compressor (IEC 60335-2-89);
- professional ice-cream makers (IEC 60335-2-118).
This part of UL/CSA 60335 applies to products that are intended to be installed or used in accordance with
- CSA C22.1, Canadian Electrical Code, Part I, in Canada;
- NFPA 70, National Electrical Code, in the United States.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60335-2-24 |
| Product Name | Household and Similar Electrical Appliances - Safety - Part 2-24: Particular Requirements for Refrigerating Appliances, Ice-Cream Appliances and Ice-Makers |