1.1 This
standard
part of IEC 60079
specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in explosive gas atmospheres.
Ex Equipment and Ex Components of type of protection liquid immersion "o" are either:
• Level of Protection "ob" (EPL "Mb" or "Gb")
• Level of Protection "oc" (EPL "Gc")
For Level of Protection "ob", this standard applies where the rated voltage does not exceed 11 kV r.m.s.
a.c.
or d.c.
For Level of Protection "oc", this standard applies where the rated voltage does not exceed 15 kV r.m.s.
a.c.
or d.c.
NOTE Requirements for higher voltages are under consideration.
1.1 This standard supplements and modifies the general requirements of
UL 60079-0
IEC 60079-0
. Where a requirement of this standard conflicts with a requirement of
UL 60079-0
IEC 60079-0
, the requirement of this standard takes precedence.
| UL Standards & Engagement | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | UL 60079-6 |
| Product Name | Explosive atmospheres - Part 6: Equipment protection by liquid immersion |