UL Standards & Engagement Industrial Trucks, Internal Combustion Engine-Powered UL 558

Description
1.1 These requirements cover the fire safety aspects of industrial trucks with internal-combustion engines, such as tractors, platform-lift trucks, fork-lift trucks, and other specialized vehicles for industrial use. These requirements do not cover other possible safety aspects of such equipment. 1.2 These requirements do not cover farm or road vehicles or automotive vehicles for highway use. 1.3 The Fire Safety Standard for Powered Industrial Trucks Including Type Designations, Areas of Use, Conversions, Maintenance, and Operations, NFPA 505, identifies internal combustion engine powered industrial trucks as follows: Types G, D, LP, CN, G/CN, and G/LP - A unit powered by gasoline (G), diesel (D), LP-gas (LP), compressed natural gas (CN), either gasoline or compressed natural gas (G/CN), or either gasoline or liquefied petroleum gas (G/LP), that has minimum acceptable safeguards against inherent fire hazards. Types GS, DS, LPS, CNS, GS/CNS, and GS/LPS - A unit powered by gasoline (GS), diesel (DS), LP-gas (LPS), compressed natural gas (CNS), either gasoline or compressed natural gas (GS/CNS), or either gasoline or liquefied petroleum gas (GS/LPS) that, in addition to meeting all the requirements for Types G, D, LP, CN, G/CN, and G/LP, is provided with additional safeguards to the exhaust, fuel and electric systems. Type DY - A diesel-powered unit that has all the safeguards of Type DS units and, in addition, any electric equipment is completely enclosed and equipped with temperature limitation features.
Request a Quote
Description
1.1 These requirements cover the fire safety aspects of industrial trucks with internal-combustion engines, such as tractors, platform-lift trucks, fork-lift trucks, and other specialized vehicles for industrial use. These requirements do not cover other possible safety aspects of such equipment. 1.2 These requirements do not cover farm or road vehicles or automotive vehicles for highway use. 1.3 The Fire Safety Standard for Powered Industrial Trucks Including Type Designations, Areas of Use, Conversions, Maintenance, and Operations, NFPA 505, identifies internal combustion engine powered industrial trucks as follows: Types G, D, LP, CN, G/CN, and G/LP - A unit powered by gasoline (G), diesel (D), LP-gas (LP), compressed natural gas (CN), either gasoline or compressed natural gas (G/CN), or either gasoline or liquefied petroleum gas (G/LP), that has minimum acceptable safeguards against inherent fire hazards. Types GS, DS, LPS, CNS, GS/CNS, and GS/LPS - A unit powered by gasoline (GS), diesel (DS), LP-gas (LPS), compressed natural gas (CNS), either gasoline or compressed natural gas (GS/CNS), or either gasoline or liquefied petroleum gas (GS/LPS) that, in addition to meeting all the requirements for Types G, D, LP, CN, G/CN, and G/LP, is provided with additional safeguards to the exhaust, fuel and electric systems. Type DY - A diesel-powered unit that has all the safeguards of Type DS units and, in addition, any electric equipment is completely enclosed and equipped with temperature limitation features.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Trucks, Internal Combustion Engine-Powered - UL 558 - UL Standards & Engagement
Evanston, IL, United States
Industrial Trucks, Internal Combustion Engine-Powered
UL 558
Industrial Trucks, Internal Combustion Engine-Powered UL 558
1.1 These requirements cover the fire safety aspects of industrial trucks with internal-combustion engines, such as tractors, platform-lift trucks, fork-lift trucks, and other specialized vehicles for industrial use. These requirements do not cover other possible safety aspects of such equipment. 1.2 These requirements do not cover farm or road vehicles or automotive vehicles for highway use. 1.3 The Fire Safety Standard for Powered Industrial Trucks Including Type Designations, Areas of Use, Conversions, Maintenance, and Operations, NFPA 505, identifies internal combustion engine powered industrial trucks as follows: Types G, D, LP, CN, G/CN, and G/LP - A unit powered by gasoline (G), diesel (D), LP-gas (LP), compressed natural gas (CN), either gasoline or compressed natural gas (G/CN), or either gasoline or liquefied petroleum gas (G/LP), that has minimum acceptable safeguards against inherent fire hazards. Types GS, DS, LPS, CNS, GS/CNS, and GS/LPS - A unit powered by gasoline (GS), diesel (DS), LP-gas (LPS), compressed natural gas (CNS), either gasoline or compressed natural gas (GS/CNS), or either gasoline or liquefied petroleum gas (GS/LPS) that, in addition to meeting all the requirements for Types G, D, LP, CN, G/CN, and G/LP, is provided with additional safeguards to the exhaust, fuel and electric systems. Type DY - A diesel-powered unit that has all the safeguards of Type DS units and, in addition, any electric equipment is completely enclosed and equipped with temperature limitation features.

1.1 These requirements cover the fire safety aspects of industrial trucks with internal-combustion engines, such as tractors, platform-lift trucks, fork-lift trucks, and other specialized vehicles for industrial use. These requirements do not cover other possible safety aspects of such equipment.

1.2 These requirements do not cover farm or road vehicles or automotive vehicles for highway use.

1.3 The Fire Safety Standard for Powered Industrial Trucks Including Type Designations, Areas of Use, Conversions, Maintenance, and Operations, NFPA 505, identifies internal combustion engine powered industrial trucks as follows:

  1. Types G, D, LP, CN, G/CN, and G/LP - A unit powered by gasoline (G), diesel (D), LP-gas (LP), compressed natural gas (CN), either gasoline or compressed natural gas (G/CN), or either gasoline or liquefied petroleum gas (G/LP), that has minimum acceptable safeguards against inherent fire hazards.
  2. Types GS, DS, LPS, CNS, GS/CNS, and GS/LPS - A unit powered by gasoline (GS), diesel (DS), LP-gas (LPS), compressed natural gas (CNS), either gasoline or compressed natural gas (GS/CNS), or either gasoline or liquefied petroleum gas (GS/LPS) that, in addition to meeting all the requirements for Types G, D, LP, CN, G/CN, and G/LP, is provided with additional safeguards to the exhaust, fuel and electric systems.
  3. Type DY - A diesel-powered unit that has all the safeguards of Type DS units and, in addition, any electric equipment is completely enclosed and equipped with temperature limitation features.
Supplier's Site

Technical Specifications

  UL Standards & Engagement
Product Category Standards and Technical Documents
Product Number UL 558
Product Name Industrial Trucks, Internal Combustion Engine-Powered
Unlock Full Specs
to access all available technical data

Similar Products